FLUX-GERÄTE GMBHOval Rotor Type Liquid FlowmeterFMO 4
Description
Features and benefits:
for flowrates of 2-30 l/min
with electronic LCD unit
oval rotor type
oval rotors in version for low or high viscosity products
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/2" female
The liquid meter is available in:
Meter body: aluminium alloy (AL), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: stainless steel 316 L (S)
Seal: EPDM, FKM, FEP
FLUX-GERÄTE GMBH
Done
Description
Features and benefits:
for flowrates of 2-30 l/min
with electronic LCD unit
oval rotor type
oval rotors in version for low or high viscosity products
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/2" female
The liquid meter is available in:
Meter body: aluminium alloy (AL), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: stainless steel 316 L (S)
Seal: EPDM, FKM, FEP
Features and benefits:
for flowrates of 2-30 l/min
with electronic LCD unit
oval rotor type
oval rotors in version for low or high viscosity products
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/2" female
The liquid meter is available in:
Meter body: aluminium alloy (AL), stainless steel 316 L (S)
Oval rotors: PPS (P), stainless steel 316 L (S)
Shaft: stainless steel 316 L (S)
Seal: EPDM, FKM, FEP
Features and benefits:
for flowrates of 2-30 l/min
with electronic LCD unit
oval rotor type
oval rotors in version for low or high viscosity products
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1/2" female
The liquid meter is available in:
Meter body: aluminium alloy (AL), stainless steel 316 L (S)