FLUX-GERÄTE GMBHOval Rotor Type Liquid FlowmeterFMO 7
Description
Features and benefits:
for flowrates of 3-80 l/min
with electronic LCD unit
oval rotor type
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1" female
The liquid meter is available in:
Meter body: PPS (P)
Oval rotors: PPS (P)
Shaft: Hastelloy C (HC)
Seal: EPDM, FKM
FLUX-GERÄTE GMBH
Done
Description
Features and benefits:
for flowrates of 3-80 l/min
with electronic LCD unit
oval rotor type
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1" female
The liquid meter is available in:
Meter body: PPS (P)
Oval rotors: PPS (P)
Shaft: Hastelloy C (HC)
Seal: EPDM, FKM
Features and benefits:
for flowrates of 3-80 l/min
with electronic LCD unit
oval rotor type
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014
jet-proof to IP 54
inlet/outlet connection: BSP 1" female
The liquid meter is available in:
Meter body: PPS (P)
Oval rotors: PPS (P)
Shaft: Hastelloy C (HC)
Seal: EPDM, FKM
Features and benefits:
for flowrates of 3-80 l/min
with electronic LCD unit
oval rotor type
very high measurement accuracy ± 0,5 %
low pressure drop
horizontal or vertical use
display in litres, Imperial gallons, US gallons or kilograms
integral batch controller up to 9.999 in conjunction with an interface amplifier
explosion-proof according to Directive 94/9/EC-ATEX 100 - EC-Type Examination Certificate No. PTB 03 ATEX 2014