Features and benefits:
interlocked wheel impeller in the measuring chamber
Flowrate 5-50 l/min
Viscosity max. 40 mPas (cP)
Operating pressure at 20 °C 4 bar
Operating temperature ? 10 °C up to max. + 50 °C
Accuracy (not calibrated) ± 2 %
Accuracy (calibrated) ± 1 %
User-friendly handling
5-digit LCD-Display
indication of the
subset and total (not resetable)
fast and safe calibration
The liquid meter is available in:
Material: housing Polypropylene (PP)
Material: seal FKM
FLUX-GERÄTE GMBH
Done
Description
Features and benefits:
interlocked wheel impeller in the measuring chamber
Flowrate 5-50 l/min
Viscosity max. 40 mPas (cP)
Operating pressure at 20 °C 4 bar
Operating temperature ? 10 °C up to max. + 50 °C
Accuracy (not calibrated) ± 2 %
Accuracy (calibrated) ± 1 %
User-friendly handling
5-digit LCD-Display
indication of the
subset and total (not resetable)
fast and safe calibration
The liquid meter is available in:
Material: housing Polypropylene (PP)
Material: seal FKM
Features and benefits:
interlocked wheel impeller in the measuring chamber
Flowrate 5-50 l/min
Viscosity max. 40 mPas (cP)
Operating pressure at 20 °C 4 bar
Operating temperature ? 10 °C up to max. + 50 °C
Accuracy (not calibrated) ± 2 %
Accuracy (calibrated) ± 1 %
User-friendly handling
5-digit LCD-Display
indication of the
subset and total (not resetable)
fast and safe calibration
The liquid meter is available in:
Material: housing Polypropylene (PP)
Material: seal FKM
Features and benefits:
interlocked wheel impeller in the measuring chamber