Bronkhorst USA Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| EL-FLOW® Metal Sealed Gas Mass Flow Meters / Controllers Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction... | |
| EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with... | |
| EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application... | |
| HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series... | |
| IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a... | |
| IN-FLOW®Select - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a... | |
| IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously,... | |
| LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. | |
| MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the... | |
| Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending... | |
| Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending... | |
| General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed... | |
| How to overcome the disadvantages of using weighing scales? How to shorten production time whilst improving the quality of the final product? The integration of (mini) CORI-FLOW™ instruments in your... | |
| Bronkhorst® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating... | |
| Bronkhorst® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating... | |
| Bronkhorst® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4…20 ln/min and 2…100 ln/min at operating... | |
| Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating... | |
| Bronkhorst® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating... | |
| General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow... | |
| The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital... |