Bronkhorst USA CORI-FLOW™ Series Mass Flow Meter/Controller Series M53

Description
General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature, density, conductivity and viscosity. Control valves can either be close-coupled, to measure and control mass flow ranges from: lowest range 50…500 g/h up to highest range 6…600 kg/h The control valve design distinguishes itself from competitive designs in its truly modular construction and it can be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. Features Direct mass flow measurement Fast response time High accuracy (0,2% Rd + ZS for liquids, 0,5% Rd + ZS for gases) Highly stable Compact Coriolis Controller All wetted parts stainless steel; option: Hastelloy-C22 IP65 housing ATEX approval Cat.3, Zone 2 (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch control "Multibus" Digital Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety of applications in: Semiconductor processing Food and beverage industries (Petro-) chemical installations Instruments Not suited for Agressive or Corrosive Fluids
Datasheet
Description
General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature, density, conductivity and viscosity. Control valves can either be close-coupled, to measure and control mass flow ranges from: lowest range 50…500 g/h up to highest range 6…600 kg/h The control valve design distinguishes itself from competitive designs in its truly modular construction and it can be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. Features Direct mass flow measurement Fast response time High accuracy (0,2% Rd + ZS for liquids, 0,5% Rd + ZS for gases) Highly stable Compact Coriolis Controller All wetted parts stainless steel; option: Hastelloy-C22 IP65 housing ATEX approval Cat.3, Zone 2 (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch control "Multibus" Digital Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety of applications in: Semiconductor processing Food and beverage industries (Petro-) chemical installations Instruments Not suited for Agressive or Corrosive Fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CORI-FLOW™ Series Mass Flow Meter/Controller - Series M53 - Bronkhorst USA
Bethlehem, PA, USA
CORI-FLOW™ Series Mass Flow Meter/Controller
Series M53
CORI-FLOW™ Series Mass Flow Meter/Controller Series M53
General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature, density, conductivity and viscosity. Control valves can either be close-coupled, to measure and control mass flow ranges from: lowest range 50…500 g/h up to highest range 6…600 kg/h The control valve design distinguishes itself from competitive designs in its truly modular construction and it can be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. Features Direct mass flow measurement Fast response time High accuracy (0,2% Rd + ZS for liquids, 0,5% Rd + ZS for gases) Highly stable Compact Coriolis Controller All wetted parts stainless steel; option: Hastelloy-C22 IP65 housing ATEX approval Cat.3, Zone 2 (option) Analog plus digital communication Integrated PID controller for control valve or pump Integrated totaliser for batch control "Multibus" Digital Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety of applications in: Semiconductor processing Food and beverage industries (Petro-) chemical installations Instruments Not suited for Agressive or Corrosive Fluids

General

CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature, density, conductivity and viscosity. Control valves can either be close-coupled, to measure and control mass flow ranges from:

lowest range 50…500 g/h
up to highest range 6…600 kg/h

The control valve design distinguishes itself from competitive designs in its truly modular construction and it can be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied.

Features

  • Direct mass flow measurement
  • Fast response time
  • High accuracy (0,2% Rd + ZS for liquids, 0,5% Rd + ZS for gases)
  • Highly stable
  • Compact Coriolis Controller
  • All wetted parts stainless steel; option: Hastelloy-C22
  • IP65 housing
  • ATEX approval Cat.3, Zone 2 (option)
  • Analog plus digital communication
  • Integrated PID controller for control valve or pump
  • Integrated totaliser for batch control

"Multibus" Digital Mass Flow Meters/Controllers

A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS.

Applications

The instruments are suited for a variety of applications in:

  • Semiconductor processing
  • Food and beverage industries
  • (Petro-) chemical installations
  • Instruments Not suited for Agressive or Corrosive Fluids
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number Series M53
Product Name CORI-FLOW™ Series Mass Flow Meter/Controller
Meter Technology Coriolis
Features Controller (optional feature); Recorder / Totalizer Functions
Approvals ATEX; CE
Product Standards RoHS
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Approvals ATEX
Process Media Type Liquid; Gas
View Details
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details