Bronkhorst USA MASS-VIEW® Flow Meter Series MV-402

Description
The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology, clearly visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable added benefits of an electronic output signal, high measuring accuracy, virtual independence from gas temperature and pressure variations, freedom from parallax error and inherently safe construction, by eliminating fragile glass components in the flow path. The MASS-VIEW® series operates on the principle of direct thermal mass flow measurement, for gas flow ranges from the lowest range (0-0,2 ln/min) up to the highest range (0-200 ln/min). Note: * ln/min equals SLM at 0°C and 1 atm(STP) It offers a standard accuracy rating of ± 2%RD if the flow is higher than 50% of it’s maximum full scale and ±(1%RD + 0.5%FS) on lower flows, handling pressures up to 10 barg (150 psi). Power consumption is low and mechanical process connections are fitted for straightforward VA meter replacement. The MASS-VIEW®incorporates the latest OLED technology, which gives a brighter readout than LCDs, can be viewed from virtually any angle and has fast signal response times. Alarm settings and the selection of a pre-installed gas or pre-set range are accessed via a user-friendly menu, using a 4-way navigation button mounted on the front plate. An analog output signal enables data logging against various parameters and full accountability of gas flow, such as for shared ring main applications. Features: Clear indication in: - actual flow rate (bar graph and value) - desired flow units - type of gas - totalized flow Bright, wide-angle OLED display Free of parallax errors Virtually independent of pressure and temperature variations Low pressure drop Wide flow ranges Fast response High accuracy Alarm and counter functions (2 alarm contacts available on meters) Analog (0..5 Vdc) and digital communication (Modbus-RTU/ASCII, RS-232 interface) Configurable password protection 10 pre-installed gases available (Air, N2, O2, Ar, CO, CO2, CH4, C3H8, C4H10, N2O) or H2 or He 4 selectable ranges (100%, 50%, 25% and 10% of maximum full scale range) Digitally calibrated
Datasheet
Description
The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology, clearly visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable added benefits of an electronic output signal, high measuring accuracy, virtual independence from gas temperature and pressure variations, freedom from parallax error and inherently safe construction, by eliminating fragile glass components in the flow path. The MASS-VIEW® series operates on the principle of direct thermal mass flow measurement, for gas flow ranges from the lowest range (0-0,2 ln/min) up to the highest range (0-200 ln/min). Note: * ln/min equals SLM at 0°C and 1 atm(STP) It offers a standard accuracy rating of ± 2%RD if the flow is higher than 50% of it’s maximum full scale and ±(1%RD + 0.5%FS) on lower flows, handling pressures up to 10 barg (150 psi). Power consumption is low and mechanical process connections are fitted for straightforward VA meter replacement. The MASS-VIEW®incorporates the latest OLED technology, which gives a brighter readout than LCDs, can be viewed from virtually any angle and has fast signal response times. Alarm settings and the selection of a pre-installed gas or pre-set range are accessed via a user-friendly menu, using a 4-way navigation button mounted on the front plate. An analog output signal enables data logging against various parameters and full accountability of gas flow, such as for shared ring main applications. Features: Clear indication in: - actual flow rate (bar graph and value) - desired flow units - type of gas - totalized flow Bright, wide-angle OLED display Free of parallax errors Virtually independent of pressure and temperature variations Low pressure drop Wide flow ranges Fast response High accuracy Alarm and counter functions (2 alarm contacts available on meters) Analog (0..5 Vdc) and digital communication (Modbus-RTU/ASCII, RS-232 interface) Configurable password protection 10 pre-installed gases available (Air, N2, O2, Ar, CO, CO2, CH4, C3H8, C4H10, N2O) or H2 or He 4 selectable ranges (100%, 50%, 25% and 10% of maximum full scale range) Digitally calibrated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MASS-VIEW® Flow Meter Series - MV-402 - Bronkhorst USA
Bethlehem, PA, USA
MASS-VIEW® Flow Meter Series
MV-402
MASS-VIEW® Flow Meter Series MV-402
The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology, clearly visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable added benefits of an electronic output signal, high measuring accuracy, virtual independence from gas temperature and pressure variations, freedom from parallax error and inherently safe construction, by eliminating fragile glass components in the flow path. The MASS-VIEW® series operates on the principle of direct thermal mass flow measurement, for gas flow ranges from the lowest range (0-0,2 ln/min) up to the highest range (0-200 ln/min). Note: * ln/min equals SLM at 0°C and 1 atm(STP) It offers a standard accuracy rating of ± 2%RD if the flow is higher than 50% of it’s maximum full scale and ±(1%RD + 0.5%FS) on lower flows, handling pressures up to 10 barg (150 psi). Power consumption is low and mechanical process connections are fitted for straightforward VA meter replacement. The MASS-VIEW®incorporates the latest OLED technology, which gives a brighter readout than LCDs, can be viewed from virtually any angle and has fast signal response times. Alarm settings and the selection of a pre-installed gas or pre-set range are accessed via a user-friendly menu, using a 4-way navigation button mounted on the front plate. An analog output signal enables data logging against various parameters and full accountability of gas flow, such as for shared ring main applications. Features: Clear indication in: - actual flow rate (bar graph and value) - desired flow units - type of gas - totalized flow Bright, wide-angle OLED display Free of parallax errors Virtually independent of pressure and temperature variations Low pressure drop Wide flow ranges Fast response High accuracy Alarm and counter functions (2 alarm contacts available on meters) Analog (0..5 Vdc) and digital communication (Modbus-RTU/ASCII, RS-232 interface) Configurable password protection 10 pre-installed gases available (Air, N2, O2, Ar, CO, CO2, CH4, C3H8, C4H10, N2O) or H2 or He 4 selectable ranges (100%, 50%, 25% and 10% of maximum full scale range) Digitally calibrated

The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology, clearly visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable added benefits of an electronic output signal, high measuring accuracy, virtual independence from gas temperature and pressure variations, freedom from parallax error and inherently safe construction, by eliminating fragile glass components in the flow path.

The MASS-VIEW® series operates on the principle of direct thermal mass flow measurement, for gas flow ranges from the lowest range (0-0,2 ln/min) up to the highest range (0-200 ln/min). Note: * ln/min equals SLM at 0°C and 1 atm(STP)

It offers a standard accuracy rating of ± 2%RD if the flow is higher than 50% of it’s maximum full scale and ±(1%RD + 0.5%FS) on lower flows, handling pressures up to 10 barg (150 psi). Power consumption is low and mechanical process connections are fitted for straightforward VA meter replacement. The MASS-VIEW®incorporates the latest OLED technology, which gives a brighter readout than LCDs, can be viewed from virtually any angle and has fast signal response times. Alarm settings and the selection of a pre-installed gas or pre-set range are accessed via a user-friendly menu, using a 4-way navigation button mounted on the front plate. An analog output signal enables data logging against various parameters and full accountability of gas flow, such as for shared ring main applications.

Features:

  • Clear indication in:
    - actual flow rate (bar graph and value)
    - desired flow units
    - type of gas
    - totalized flow
  • Bright, wide-angle OLED display
  • Free of parallax errors
  • Virtually independent of pressure and temperature variations
  • Low pressure drop
  • Wide flow ranges
  • Fast response
  • High accuracy
  • Alarm and counter functions (2 alarm contacts available on meters)
  • Analog (0..5 Vdc) and digital communication (Modbus-RTU/ASCII, RS-232 interface)
  • Configurable password protection
  • 10 pre-installed gases available (Air, N2, O2, Ar, CO, CO2, CH4, C3H8, C4H10, N2O) or H2 or He
  • 4 selectable ranges (100%, 50%, 25% and 10% of maximum full scale range)
  • Digitally calibrated
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number MV-402
Product Name MASS-VIEW® Flow Meter Series
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller; Recorder / Totalizer Functions
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

CHIPREG MFC - 40M0051CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 1982981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Ultrasonic flowmeter (TIME DELTA-C) - FSV-2,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details