Bronkhorst USA HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers IN-FLOW F-122MI

Description
HIGH PRESSURE / High δP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest ranges ( 0,2...10 mln/min - Meters; 0,2...10 mln/min - Controllers) to the highest ranges (10...500 m3n/h - Meters; 2...100 ln/min - Controllers). "Multibus" Digital Mass Flow Meters/Controllers In some applications there are more requirements for a modern instrument than analog-based technology can offer. Examples of these requirements are self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. These requirements can only be met with a digital based instrument. Therefore Bronkhorst High-Tech developed a fieldbus based pc-board for their mass flow metering and control solutions. The latest digital instruments offer great flexibility thanks to the "multibus" concept, thanks to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: High accuracy (+/-1% of FS) Pressure ratings up to 400 bar (EL-FLOW) / 700 bar (IN-FLOW) Rugged construction of IN-FLOW housing and coils: protection IP65 Option: ATEX Cat.3 approval for Zone 2; for "Ex-Proof" ATEX Cat.2, Zone 1 up to 400 bar, see EX-FLOW Series Compact, modular construction No moving parts Applications: Gas flow monitoring in food, chemical and petrochemical industries Gas consumption measurement in gas distribution systems for internal accounting purposes Detection of gas leakage through objects Hydrogenation processes Feeding of reactors and autoclaves Note: High Pressure Mass Flow Meters ( Series F-12x / F-13x / F-14x ) up to 100 ln/min can be close-coupled with Vary-P Control Valves ( Series F-033 / F-043 ) to constitute a compact mass flow control assembly. Alternatively, the following models are available with integrated Vary-P Control Valve. Note: For higher flow rates at high (differential) pressure please contact factory to discuss our special solutions.
Datasheet
Description
HIGH PRESSURE / High δP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest ranges ( 0,2...10 mln/min - Meters; 0,2...10 mln/min - Controllers) to the highest ranges (10...500 m3n/h - Meters; 2...100 ln/min - Controllers). "Multibus" Digital Mass Flow Meters/Controllers In some applications there are more requirements for a modern instrument than analog-based technology can offer. Examples of these requirements are self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. These requirements can only be met with a digital based instrument. Therefore Bronkhorst High-Tech developed a fieldbus based pc-board for their mass flow metering and control solutions. The latest digital instruments offer great flexibility thanks to the "multibus" concept, thanks to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: High accuracy (+/-1% of FS) Pressure ratings up to 400 bar (EL-FLOW) / 700 bar (IN-FLOW) Rugged construction of IN-FLOW housing and coils: protection IP65 Option: ATEX Cat.3 approval for Zone 2; for "Ex-Proof" ATEX Cat.2, Zone 1 up to 400 bar, see EX-FLOW Series Compact, modular construction No moving parts Applications: Gas flow monitoring in food, chemical and petrochemical industries Gas consumption measurement in gas distribution systems for internal accounting purposes Detection of gas leakage through objects Hydrogenation processes Feeding of reactors and autoclaves Note: High Pressure Mass Flow Meters ( Series F-12x / F-13x / F-14x ) up to 100 ln/min can be close-coupled with Vary-P Control Valves ( Series F-033 / F-043 ) to constitute a compact mass flow control assembly. Alternatively, the following models are available with integrated Vary-P Control Valve. Note: For higher flow rates at high (differential) pressure please contact factory to discuss our special solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers - IN-FLOW F-122MI - Bronkhorst USA
Bethlehem, PA, USA
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers
IN-FLOW F-122MI
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers IN-FLOW F-122MI
HIGH PRESSURE / High δP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest ranges ( 0,2...10 mln/min - Meters; 0,2...10 mln/min - Controllers) to the highest ranges (10...500 m3n/h - Meters; 2...100 ln/min - Controllers). "Multibus" Digital Mass Flow Meters/Controllers In some applications there are more requirements for a modern instrument than analog-based technology can offer. Examples of these requirements are self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. These requirements can only be met with a digital based instrument. Therefore Bronkhorst High-Tech developed a fieldbus based pc-board for their mass flow metering and control solutions. The latest digital instruments offer great flexibility thanks to the "multibus" concept, thanks to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: High accuracy (+/-1% of FS) Pressure ratings up to 400 bar (EL-FLOW) / 700 bar (IN-FLOW) Rugged construction of IN-FLOW housing and coils: protection IP65 Option: ATEX Cat.3 approval for Zone 2; for "Ex-Proof" ATEX Cat.2, Zone 1 up to 400 bar, see EX-FLOW Series Compact, modular construction No moving parts Applications: Gas flow monitoring in food, chemical and petrochemical industries Gas consumption measurement in gas distribution systems for internal accounting purposes Detection of gas leakage through objects Hydrogenation processes Feeding of reactors and autoclaves Note: High Pressure Mass Flow Meters ( Series F-12x / F-13x / F-14x ) up to 100 ln/min can be close-coupled with Vary-P Control Valves ( Series F-033 / F-043 ) to constitute a compact mass flow control assembly. Alternatively, the following models are available with integrated Vary-P Control Valve. Note: For higher flow rates at high (differential) pressure please contact factory to discuss our special solutions.

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers

For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest ranges ( 0,2...10 mln/min - Meters; 0,2...10 mln/min - Controllers) to the highest ranges (10...500 m3n/h - Meters; 2...100 ln/min - Controllers).

"Multibus" Digital Mass Flow Meters/Controllers

In some applications there are more requirements for a modern instrument than analog-based technology can offer. Examples of these requirements are self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. These requirements can only be met with a digital based instrument. Therefore Bronkhorst High-Tech developed a fieldbus based pc-board for their mass flow metering and control solutions. The latest digital instruments offer great flexibility thanks to the "multibus" concept, thanks to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.

Features:

  • High accuracy (+/-1% of FS)
  • Pressure ratings up to 400 bar (EL-FLOW) / 700 bar (IN-FLOW)
  • Rugged construction of IN-FLOW housing and coils: protection IP65
  • Option: ATEX Cat.3 approval for Zone 2; for "Ex-Proof" ATEX Cat.2, Zone 1 up to 400 bar, see EX-FLOW Series
  • Compact, modular construction
  • No moving parts

Applications:

  • Gas flow monitoring in food, chemical and petrochemical industries
  • Gas consumption measurement in gas distribution systems for internal accounting purposes
  • Detection of gas leakage through objects
  • Hydrogenation processes
  • Feeding of reactors and autoclaves

Note: High Pressure Mass Flow Meters ( Series F-12x / F-13x / F-14x ) up to 100 ln/min can be close-coupled with Vary-P Control Valves ( Series F-033 / F-043 ) to constitute a compact mass flow control assembly. Alternatively, the following models are available with integrated Vary-P Control Valve.

Note: For higher flow rates at high (differential) pressure please contact factory to discuss our special solutions.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number IN-FLOW F-122MI
Product Name HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller (optional feature); Recorder / Totalizer Functions
Approvals ATEX
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247020 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
FLATREG MFC - 40M0401CJ1811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CP-100R-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details