Bronkhorst USA EL-FLOW® Prestige Mass Flow Meter FG-111B

Description
Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet
Description
Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-FLOW® Prestige Mass Flow Meter - FG-111B - Bronkhorst USA
Bethlehem, PA, USA
EL-FLOW® Prestige Mass Flow Meter
FG-111B
EL-FLOW® Prestige Mass Flow Meter FG-111B
Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing

Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve.

EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency.

High Performance Mass Flow Meter for Gases

  • On-board gas conversion model (Multi-Fluid / Multi-Range)
  • 100 unique gases embedded
  • User configurable I/O functions
  • Significantly reduced power consumption
  • Further advances in flow-signal processing
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number FG-111B
Product Name EL-FLOW® Prestige Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals CE: EMC 2004/108/EC, RoHS 2011/65/EU
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198806532 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Ultrasonic Flare Gas Mass Flowmeter - DigitalFlow GF868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details