IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases
IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing.
Mass Flow Meters: from 0,4 ... 20 m3n/h up to 220 ... 11000 m3n/h. Mass Flow Controllers: from 0,4 ... 20 m3n/h up to 10 ... 500 m3n/h.
The control valves are normally closed and available up to Kv-values of 6.0.
"Multibus" Digital Mass Flow Meters/Controllers
Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.
Features:
High accuracy (standard 1% of FS)
Rugged, weatherproof housing (IP65, dust and waterproof)
ATEX approval for Zone 2 (pending)
No moving parts
Analog or digital communication (RS232 or fieldbus interface)
Applications:
Process gas measurement in food industry, chemical and petrochemical industries, in fermentation installations and in biotechnology
Gas consumption measurement for internal accounting
Hydrogen techniques
IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases
IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing.
Mass Flow Meters: from 0,4 ... 20 m3n/h up to 220 ... 11000 m3n/h.
Mass Flow Controllers: from 0,4 ... 20 m3n/h up to 10 ... 500 m3n/h.
The control valves are normally closed and available up to Kv-values of 6.0.
"Multibus" Digital Mass Flow Meters/Controllers
Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.
Features:
- High accuracy (standard 1% of FS)
- Rugged, weatherproof housing (IP65, dust and waterproof)
- ATEX approval for Zone 2 (pending)
- No moving parts
- Analog or digital communication (RS232 or fieldbus interface)
Applications:
- Process gas measurement in food industry, chemical and petrochemical industries, in fermentation installations and in biotechnology
- Gas consumption measurement for internal accounting
- Hydrogen techniques