Bronkhorst USA EX-FLOW Series Mass Flow Meters & Controllers Series F-201AX

Description
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive 94/9/EC and approved under EC-Type Examination Number: KEMA 01ATEX1172, protection II 2 G Ex ib IIC T4. The housing of the electronics compartment is to IP65 classification. Control valves can either be integrally or separately mounted, to measure and control gas flows (air-equivalent) from the lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller). Flow Control An EX-FLOW Mass Flow Controller has a control valve with fast and smooth control characteristics. The flow meter and valve should be connected (via separate cables) to a power supply with galvanic isolation / preamplifier / readout system (located in the safe zone) which contains a controller board to complete the control loop. The control valve receives its input from the controller board and immediately responds to any deviation between the output signal from the flow sensor and the setpoint signal. Bronkhorst High-Tech applies two sorts of coils: Style "XB" = protection II 1 G/D Ex ia IIC T6; intrinsic safe coil; needs safety barrier. Style "XC" = protection II 2 G/D Ex e mb II T4; moulded coil; no safety barrier required. Power Supply / Readout Systems To complete the EX-FLOW system, Bronkhorst High-Tech developed a PS/Readout unit, offering the following functions: indication control alarms totalization safety barrier power supply with galvanic isolation For more information: see Digital PS/Readout Systems EX-FLOW features: ATEX approval Cat.2, Zone 1 Pressure ratings up to 700 bar Rugged, weatherproof housing (IP65, dust and waterproof) Optional: low-δP versions up to 4...200 ln/min
Datasheet
Description
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive 94/9/EC and approved under EC-Type Examination Number: KEMA 01ATEX1172, protection II 2 G Ex ib IIC T4. The housing of the electronics compartment is to IP65 classification. Control valves can either be integrally or separately mounted, to measure and control gas flows (air-equivalent) from the lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller). Flow Control An EX-FLOW Mass Flow Controller has a control valve with fast and smooth control characteristics. The flow meter and valve should be connected (via separate cables) to a power supply with galvanic isolation / preamplifier / readout system (located in the safe zone) which contains a controller board to complete the control loop. The control valve receives its input from the controller board and immediately responds to any deviation between the output signal from the flow sensor and the setpoint signal. Bronkhorst High-Tech applies two sorts of coils: Style "XB" = protection II 1 G/D Ex ia IIC T6; intrinsic safe coil; needs safety barrier. Style "XC" = protection II 2 G/D Ex e mb II T4; moulded coil; no safety barrier required. Power Supply / Readout Systems To complete the EX-FLOW system, Bronkhorst High-Tech developed a PS/Readout unit, offering the following functions: indication control alarms totalization safety barrier power supply with galvanic isolation For more information: see Digital PS/Readout Systems EX-FLOW features: ATEX approval Cat.2, Zone 1 Pressure ratings up to 700 bar Rugged, weatherproof housing (IP65, dust and waterproof) Optional: low-δP versions up to 4...200 ln/min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EX-FLOW Series Mass Flow Meters & Controllers - Series F-201AX - Bronkhorst USA
Bethlehem, PA, USA
EX-FLOW Series Mass Flow Meters & Controllers
Series F-201AX
EX-FLOW Series Mass Flow Meters & Controllers Series F-201AX
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive 94/9/EC and approved under EC-Type Examination Number: KEMA 01ATEX1172, protection II 2 G Ex ib IIC T4. The housing of the electronics compartment is to IP65 classification. Control valves can either be integrally or separately mounted, to measure and control gas flows (air-equivalent) from the lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller). Flow Control An EX-FLOW Mass Flow Controller has a control valve with fast and smooth control characteristics. The flow meter and valve should be connected (via separate cables) to a power supply with galvanic isolation / preamplifier / readout system (located in the safe zone) which contains a controller board to complete the control loop. The control valve receives its input from the controller board and immediately responds to any deviation between the output signal from the flow sensor and the setpoint signal. Bronkhorst High-Tech applies two sorts of coils: Style "XB" = protection II 1 G/D Ex ia IIC T6; intrinsic safe coil; needs safety barrier. Style "XC" = protection II 2 G/D Ex e mb II T4; moulded coil; no safety barrier required. Power Supply / Readout Systems To complete the EX-FLOW system, Bronkhorst High-Tech developed a PS/Readout unit, offering the following functions: indication control alarms totalization safety barrier power supply with galvanic isolation For more information: see Digital PS/Readout Systems EX-FLOW features: ATEX approval Cat.2, Zone 1 Pressure ratings up to 700 bar Rugged, weatherproof housing (IP65, dust and waterproof) Optional: low-δP versions up to 4...200 ln/min

EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases

EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive 94/9/EC and approved under EC-Type Examination Number: KEMA 01ATEX1172, protection II 2 G Ex ib IIC T4. The housing of the electronics compartment is to IP65 classification. Control valves can either be integrally or separately mounted, to measure and control gas flows (air-equivalent) from the lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller).

Flow Control

An EX-FLOW Mass Flow Controller has a control valve with fast and smooth control characteristics. The flow meter and valve should be connected (via separate cables) to a power supply with galvanic isolation / preamplifier / readout system (located in the safe zone) which contains a controller board to complete the control loop. The control valve receives its input from the controller board and immediately responds to any deviation between the output signal from the flow sensor and the setpoint signal.

Bronkhorst High-Tech applies two sorts of coils:
Style "XB" = protection II 1 G/D Ex ia IIC T6; intrinsic safe coil; needs safety barrier.
Style "XC" = protection II 2 G/D Ex e mb II T4; moulded coil; no safety barrier required.

Power Supply / Readout Systems

To complete the EX-FLOW system, Bronkhorst High-Tech developed a PS/Readout unit, offering the following functions:

  • indication
  • control
  • alarms
  • totalization
  • safety barrier
  • power supply with galvanic isolation

For more information: see Digital PS/Readout Systems

EX-FLOW features:

  • ATEX approval Cat.2, Zone 1
  • Pressure ratings up to 700 bar
  • Rugged, weatherproof housing (IP65, dust and waterproof)
  • Optional: low-ΔP versions up to 4...200 ln/min
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number Series F-201AX
Product Name EX-FLOW Series Mass Flow Meters & Controllers
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller; Recorder / Totalizer Functions (optional feature)
Approvals ATEX
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198806519 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 2576412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.3531 SCFM (0.0600 to 0.6002 m³/hr)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Mounting In-line
View Details