Bronkhorst USA miniCORI-FLOW™ Coriolis Mass Flow Meters Model M13

Description
General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each offering “scalable range” functionality: factory calibrated ranges can be rescaled by the user, maintaining the original accuracy specs. The instruments are equipped with a robust IP65 weatherproof housing. Superior Coriolis flow sensor Instruments of the mini CORI-FLOW™ series contain a uniquely shaped, single loop sensor tube, forming part of an oscillating system. When a fluid flows through the tube, Coriolis forces cause a variable phase shift, which is detected by sensors and fed into the integrally mounted pc-board. The resulting output signal is strictly proportional to the real mass flow rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid measurement or control systems in semiconductor processing, in fuel cell technology, in food, (petro-) chemical and pharmaceutical industries or analytical installations (e.g. GC, HPLC or SFC systems measuring / dosing supercritical CO2) and in liquid dosing systems for micro reactors, amongst many others. Features direct mass flow measurement, independent of fluid properties high accuracy, excellent repeatability easy to re-range (scalable range) IP65 design, ATEX approval Cat.3, Zone 2 (option) metal-sealed construction optional bi-directional measurement additional density and temperature outputs standard analog 0…5(10) Vdc and 0(4)…20 mA and digital communication optional fieldbus interface (DeviceNet™, PROFIBUS-DP®, Modbus-RTU or FLOW-BUS) alarm and (batch) counter functions Not Suitable for Agressive or Corrosive Media
Datasheet
Description
General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each offering “scalable range” functionality: factory calibrated ranges can be rescaled by the user, maintaining the original accuracy specs. The instruments are equipped with a robust IP65 weatherproof housing. Superior Coriolis flow sensor Instruments of the mini CORI-FLOW™ series contain a uniquely shaped, single loop sensor tube, forming part of an oscillating system. When a fluid flows through the tube, Coriolis forces cause a variable phase shift, which is detected by sensors and fed into the integrally mounted pc-board. The resulting output signal is strictly proportional to the real mass flow rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid measurement or control systems in semiconductor processing, in fuel cell technology, in food, (petro-) chemical and pharmaceutical industries or analytical installations (e.g. GC, HPLC or SFC systems measuring / dosing supercritical CO2) and in liquid dosing systems for micro reactors, amongst many others. Features direct mass flow measurement, independent of fluid properties high accuracy, excellent repeatability easy to re-range (scalable range) IP65 design, ATEX approval Cat.3, Zone 2 (option) metal-sealed construction optional bi-directional measurement additional density and temperature outputs standard analog 0…5(10) Vdc and 0(4)…20 mA and digital communication optional fieldbus interface (DeviceNet™, PROFIBUS-DP®, Modbus-RTU or FLOW-BUS) alarm and (batch) counter functions Not Suitable for Agressive or Corrosive Media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
miniCORI-FLOW™ Coriolis Mass Flow Meters - Model M13 - Bronkhorst USA
Bethlehem, PA, USA
miniCORI-FLOW™ Coriolis Mass Flow Meters
Model M13
miniCORI-FLOW™ Coriolis Mass Flow Meters Model M13
General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each offering “scalable range” functionality: factory calibrated ranges can be rescaled by the user, maintaining the original accuracy specs. The instruments are equipped with a robust IP65 weatherproof housing. Superior Coriolis flow sensor Instruments of the mini CORI-FLOW™ series contain a uniquely shaped, single loop sensor tube, forming part of an oscillating system. When a fluid flows through the tube, Coriolis forces cause a variable phase shift, which is detected by sensors and fed into the integrally mounted pc-board. The resulting output signal is strictly proportional to the real mass flow rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid measurement or control systems in semiconductor processing, in fuel cell technology, in food, (petro-) chemical and pharmaceutical industries or analytical installations (e.g. GC, HPLC or SFC systems measuring / dosing supercritical CO2) and in liquid dosing systems for micro reactors, amongst many others. Features direct mass flow measurement, independent of fluid properties high accuracy, excellent repeatability easy to re-range (scalable range) IP65 design, ATEX approval Cat.3, Zone 2 (option) metal-sealed construction optional bi-directional measurement additional density and temperature outputs standard analog 0…5(10) Vdc and 0(4)…20 mA and digital communication optional fieldbus interface (DeviceNet™, PROFIBUS-DP®, Modbus-RTU or FLOW-BUS) alarm and (batch) counter functions Not Suitable for Agressive or Corrosive Media

General

mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each offering “scalable range” functionality: factory calibrated ranges can be rescaled by the user, maintaining the original accuracy specs. The instruments are equipped with a robust IP65 weatherproof housing.

Superior Coriolis flow sensor

Instruments of the mini CORI-FLOW™ series contain a uniquely shaped, single loop sensor tube, forming part of an oscillating system. When a fluid flows through the tube, Coriolis forces cause a variable phase shift, which is detected by sensors and fed into the integrally mounted pc-board. The resulting output signal is strictly proportional to the real mass flow rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs.

Fields of application

mini CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid measurement or control systems in semiconductor processing, in fuel cell technology, in food, (petro-) chemical and pharmaceutical industries or analytical installations (e.g. GC, HPLC or SFC systems measuring / dosing supercritical CO2) and in liquid dosing systems for micro reactors, amongst many others.

Features

  • direct mass flow measurement, independent of fluid properties
  • high accuracy, excellent repeatability
  • easy to re-range (scalable range)
  • IP65 design, ATEX approval Cat.3, Zone 2 (option)
  • metal-sealed construction
  • optional bi-directional measurement
  • additional density and temperature outputs
  • standard analog 0…5(10) Vdc and 0(4)…20 mA and digital communication
  • optional fieldbus interface (DeviceNet™, PROFIBUS-DP®, Modbus-RTU or FLOW-BUS)
  • alarm and (batch) counter functions
  • Not Suitable for Agressive or Corrosive Media
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number Model M13
Product Name miniCORI-FLOW™ Coriolis Mass Flow Meters
Meter Technology Coriolis
Features Controller (optional feature); Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
Approvals ATEX
Product Standards RoHS
Unlock Full Specs
to access all available technical data