Bronkhorst USA EL-FLOW® Prestige Mass Flow Meter FG-110CP

Description
Bronkhorst® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet
Description
Bronkhorst® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-FLOW® Prestige Mass Flow Meter - FG-110CP - Bronkhorst USA
Bethlehem, PA, USA
EL-FLOW® Prestige Mass Flow Meter
FG-110CP
EL-FLOW® Prestige Mass Flow Meter FG-110CP
Bronkhorst® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing

Bronkhorst® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve.

EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency.

High Performance Mass Flow Meter for Gases

  • On-board pressure correction
  • On-board gas conversion model (Multi-Fluid / Multi-Range)
  • 100 unique gases embedded
  • User configurable I/O functions
  • Significantly reduced power consumption
  • Further advances in flow-signal processing
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number FG-110CP
Product Name EL-FLOW® Prestige Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals CE: EMC 2004/108/EC, RoHS 2011/65/EU
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1879059 - RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 43.51 psi (30.62 m H2O)
View Details
TBX/TBZ Turbine Gas Meters for Flow Management -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Meter Type Volumetric Flow Meter
Pipe Diameter 1.97 inch (50 mm)
View Details