Bronkhorst USA Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The... | |
| EL-FLOW® Metal Sealed Gas Mass Flow Meters / Controllers Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction... | |
| EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with... | |
| EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application... | |
| HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series... | |
| IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a... | |
| IN-FLOW®Select - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a... | |
| IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously,... | |
| LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on... | |
| LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are... | |
| LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. | |
| MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the... | |
| Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending... | |
| Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending... | |
| Bronkhorst High-Tech announces the availability of a CANopen fieldbus interface on their flow meters and controllers for gases and liquids, as well as their digital pressure controllers. CANopen enables system... | |
| Bronkhorst® model FG-200CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min... | |
| Bronkhorst® model FG-200CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min... | |
| Bronkhorst® model FG-201AV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,4…20 ln/min and 2…100 ln/min... | |
| Bronkhorst® model FG-201CS High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| Bronkhorst® model FG-201CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| Bronkhorst® model FG-201CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| Bronkhorst® model FG-210CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min... | |
| Bronkhorst® model FG-210CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min... | |
| Bronkhorst® model FG-211AV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,2…10 ln/min and 2…100 ln/min... | |
| Bronkhorst® model FG-211CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| Bronkhorst® model FG-211CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min... | |
| EtherNet/IP™ (Ethernet Industrial Protocol) is designed for use in industrial environments and time-critical applications. EtherNet/IP™, first presented by the ODVA (Open Device Vendor Association) in the year 2000, is an... | |
| The Modbus-TCP protocol is 100% Ethernet-compatible and is used for data exchange between I/O controllers and I/O devices (slaves / field devices). It adapts the widely used Modbus protocol to... |