Bronkhorst USA MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers Model D-6380

Description
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterised by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardised product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-colour display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalisation and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totaliser, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminium or Stainless Steel
Datasheet
Description
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterised by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardised product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-colour display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalisation and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totaliser, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminium or Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers - Model D-6380 - Bronkhorst USA
Bethlehem, PA, USA
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers
Model D-6380
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers Model D-6380
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterised by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardised product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-colour display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalisation and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totaliser, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminium or Stainless Steel

MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases

The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view.

The MASS-STREAMTM series D-6300 is characterised by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardised product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option.

One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-colour display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalisation and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations.

Features:

  • Useable for virtually every kind of gases
  • Compact and robust IP65 design
  • Very low pressure drop
  • Measurement without moving parts
  • Less sensitivity to humidity or dirt
  • No inlet pipes needed
  • Optional with integrated TFT display
    - multi-functional: actual flow, totaliser, alarm etc.
    - operator button on the instrument
    - IP65 compliant
  • Maintenance-free
  • Body material in Aluminium or Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number Model D-6380
Product Name MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller (optional feature); Recorder / Totalizer Functions
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247014 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Lateral flow readers series THETA ® - C16723-50 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR100BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details