Bronkhorst USA EL-FLOW® Prestige Mass Flow Meter FG-111BP

Description
Bronkhorst® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet
Description
Bronkhorst® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-FLOW® Prestige Mass Flow Meter - FG-111BP - Bronkhorst USA
Bethlehem, PA, USA
EL-FLOW® Prestige Mass Flow Meter
FG-111BP
EL-FLOW® Prestige Mass Flow Meter FG-111BP
Bronkhorst® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Significantly reduced power consumption Further advances in flow-signal processing

Bronkhorst® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for optional mass flow control by means of a separately mounted control valve.

EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency.

High Performance Mass Flow Meter for Gases

  • On-board pressure correction
  • On-board gas conversion model (Multi-Fluid / Multi-Range)
  • 100 unique gases embedded
  • User configurable I/O functions
  • Significantly reduced power consumption
  • Further advances in flow-signal processing
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Meters
Product Number FG-111BP
Product Name EL-FLOW® Prestige Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals CE: EMC 2004/108/EC, RoHS 2011/65/EU
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247033 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198803322 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Process Media Type Liquid
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details