VEGA Americas, Inc. Double channel controller for level detection VEGATOR 142

Description
Application area The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved. Typical applications are monitoring functions such as overflow and dry run protection as well as gauge monitoring. Optionally a false signal output is available. Your benefit Simple adjustment of the switching point with potentiometer Simple installation though carrier rail mounting as well as detachable, coded terminals Visible status indication via LED
Description
Application area The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved. Typical applications are monitoring functions such as overflow and dry run protection as well as gauge monitoring. Optionally a false signal output is available. Your benefit Simple adjustment of the switching point with potentiometer Simple installation though carrier rail mounting as well as detachable, coded terminals Visible status indication via LED
Datasheet
Datasheet Summary
Powered by GS/AI

The VEGATOR 142 is a double channel controller designed for level detection using 4 ,Ķ 20 mA sensors. It processes the measured values from the sensors and provides relay switching signals based on user-defined thresholds, facilitating simple control tasks such as overflow and dry run protection. The controller features two operating relays (SPDT) and an optional fail-safe relay output. It operates on a voltage range of 24 ,Ķ 65 V DC or 24 ,Ķ 230 V AC at 50/60 Hz, and is mountable on a carrier rail according to EN 50022 standards. The device includes LED indicators for voltage supply, switching signals, and false signals for each channel, enhancing operational reliability. The VEGATOR 142 is approved for use in hazardous environments with certifications including ATEX, UKEX, and IECEx, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The VEGATOR 142 is a double channel controller designed for level detection using 4 ,Ķ 20 mA sensors. It processes the measured values from the sensors and provides relay switching signals based on user-defined thresholds, facilitating simple control tasks such as overflow and dry run protection. The controller features two operating relays (SPDT) and an optional fail-safe relay output. It operates on a voltage range of 24 ,Ķ 65 V DC or 24 ,Ķ 230 V AC at 50/60 Hz, and is mountable on a carrier rail according to EN 50022 standards. The device includes LED indicators for voltage supply, switching signals, and false signals for each channel, enhancing operational reliability. The VEGATOR 142 is approved for use in hazardous environments with certifications including ATEX, UKEX, and IECEx, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Double channel controller for level detection - VEGATOR 142 - VEGA Americas, Inc.
Mason, OH, United States
Double channel controller for level detection
VEGATOR 142
Double channel controller for level detection VEGATOR 142
Application area The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved. Typical applications are monitoring functions such as overflow and dry run protection as well as gauge monitoring. Optionally a false signal output is available. Your benefit Simple adjustment of the switching point with potentiometer Simple installation though carrier rail mounting as well as detachable, coded terminals Visible status indication via LED

Application area

The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved. Typical applications are monitoring functions such as overflow and dry run protection as well as gauge monitoring. Optionally a false signal output is available.

Your benefit

  • Simple adjustment of the switching point with potentiometer
  • Simple installation though carrier rail mounting as well as detachable, coded terminals
  • Visible status indication via LED
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Controllers
Product Number VEGATOR 142
Product Name Double channel controller for level detection
Form Factor Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Control Console - C-100 - BinMaster, Inc.
Specs
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Liquid Level Controller - Model 403 - Time Mark Corporation
Specs
Control Limit
Interface Switches
Media Liquid
View Details