Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 436 437 438 439 440 441 442 443 444 445 446 447 448 450 460 470 480 490 500 544
Product Name Notes
BNC Jack Termination
Elevated Socket Strip, 0.100 Pitch
Flexible Micro Board Stacking Header, 0.
Header / Socket Strip
Insulating Test Socket, Grey
Mini-WECo
N Jack Termination | No Chain | 50 Ohm R
N Jack Termination, 3 Brass Chain, 50 O
TERMINATION, TRB PLUG, 3 LUG, 2000O RESI
TERMINATION, TRB PLUG, 3 LUG, 3000O RESI
TERMINATION, TRB PLUG, 4 LUG, 78O RESIST
TERMINATION, TRT PLUG, THREADED, 50O RES
TERMINATION, TRT PLUG, THREADED, SAFETY
Through-hole Micro Header, 0.050 x 0.10
Tiger Buy Socket Strip with PCB Tails, 0
TNC Jack Termination
TRB Fixed Parralleling | Two Jacks to On
TRB Jack Termination | 3 inch Brass Chai
TRB Jack Termination | No Chain | 124 Oh
TRB Jack Termination | No Chain | 3000 O
TRB Male 78 Ohm Termination | No Chain
TRB Termination | 2.5 inch Brass Chain |
TRB Termination | 6 inch Nylon Chain | 7
TRB Termination | No Chain | 0 Ohm Resis
TRB Termination
TRS Jack Termination | No Chain | 78 Ohm
TRS Plug Termination | No Chain | 3000 O
TTM Jack Termination | No Chain | 0 Ohm
TTM Shorting Termination with 6 Brass C

<< Prev Next >>