Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 70 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 150 160 170 180 190 200 250 300 350 400 450 500 544
Product Name Notes
2.00 mm Shrouded IDC Ejector Header
2.00 mm Signal/Power Combo Socket Strip
CONN HEADER R/A SMT 12POS 1.27MM
CONN HEADER R/A SMT 16POS 1.27MM
CONN HEADER VERT SMT 12POS 1.27M
Fixed socket with earthing tag, nut fixi
Fixed socket with two nuts
Fixed socket, nut fixing and key
Fixed socket, nut fixing, back panel mou
Fixed socket, nut fixing, protruding she
Fixed socket, nut fixing, with earthing
Fixed socket, nut fixing
Flexible Board Stacking Header with Fixe
Straight socket for printed circuit

<< Prev Next >>