Valcor Engineering Corporation Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV653 Series

Description
The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV653 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets
Datasheet
Description
The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV653 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps - SV653 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
SV653 Series
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV653 Series
The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV653 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets

The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV653 series is a rugged construction suitable for a variety of dispensing applications, such as the following:

· Adhesive or ink dispensing

· Reagents for analyzers or clinical instruments

· Acidic and basic solutions

· Caustic fluids

· Chemicals for pools and spas

· Syrup and flavoring for soda machines

· Fragrance for personal products

· Analyzer sampling

Features

· Adjustability over a wide range of operating conditions

· Volume output per stroke is adjusted by mechanically setting stroke

· Flow rate per minute is adjusted by frequency of operation

· Repeatability within 2%

· Self-priming: can start dry and capable of lifting 5’ of H2O

· Can handle fluid viscosity as high as 10,000 centistokes

· Maintenance free and long life

· Choice of elastomer; Viton or EPDM

· Built-in mounting brackets

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV653 Series
Product Name Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0420 L/min (0.0427 in³/sec)
Shot Size 0.0500 to 0.3500 cc (0.0031 to 0.0214 cubic inches)
Operating Frequency 120.0 (Cycles/Min)
Metering Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Fluidized Bed Aerosol Generator 3400A - 3400A - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details