Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV525 Series

Description
The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 3’ of H2O Can handle fluid viscosity as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM
Datasheet
Description
The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 3’ of H2O Can handle fluid viscosity as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV525 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV525 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV525 Series
The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 3’ of H2O Can handle fluid viscosity as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM

The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following:

  • Adhesive or ink dispensing
  • Reagents for analyzers or clinical instruments
  • Water for humidification systems
  • Lubricants for automated equipment
  • Chemicals for pools and spas
  • Syrup and flavoring for soda machines
  • Fragrance for personal products
  • Analyzer sampling

Features

  • Adjustability over a wide range of operating conditions
  • Volume output per stroke is adjusted by mechanically setting stroke
  • Flow rate per minute is adjusted by frequency of operation
  • Repeatability within 2%
  • Self-priming: can start dry and capable of lifting 3’ of H2O
  • Can handle fluid viscosity as high as 10,000 centistokes
  • Maintenance free and long life
  • Choice of elastomer; Viton or EPDM
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV525 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0120 L/min (0.0122 in³/sec)
Shot Size 0.0100 to 0.0400 cc (6.10E-4 to 0.0024 cubic inches)
Operating Frequency 300.0 (Cycles/Min)
Metering Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 485 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Application wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
View Details
High-Flow Dispensing Piston Valve, 725HF Series -  - Nordson EFD
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 27.02 L/min (27.46 in³/sec)
Dispensing Application Fill ("potting")
View Details
Foot Actuated Valve - 200550500 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 98.48 L/min (100 in³/sec)
Material Temperature Range 300 F (149 C)
View Details