Valcor Engineering Corporation Electric Motor Operated PTFE Metering Pumps SV104 Series

Description
The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity fluids. It is self-priming, thus eliminating delay in initiating liquid flow. The flow is continuously adjustable with control knob and will remain constant within 2% under stable voltage and pressure conditions. Applications The SV104 series pump is completely factory assembled and ready for use. It is suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials · Self-priming · Fully adjustable flow · Completely assembled and ready to use · Handles aggressive & high purity fluids
Datasheet
Description
The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity fluids. It is self-priming, thus eliminating delay in initiating liquid flow. The flow is continuously adjustable with control knob and will remain constant within 2% under stable voltage and pressure conditions. Applications The SV104 series pump is completely factory assembled and ready for use. It is suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials · Self-priming · Fully adjustable flow · Completely assembled and ready to use · Handles aggressive & high purity fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Motor Operated PTFE Metering Pumps - SV104 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Electric Motor Operated PTFE Metering Pumps
SV104 Series
Electric Motor Operated PTFE Metering Pumps SV104 Series
The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity fluids. It is self-priming, thus eliminating delay in initiating liquid flow. The flow is continuously adjustable with control knob and will remain constant within 2% under stable voltage and pressure conditions. Applications The SV104 series pump is completely factory assembled and ready for use. It is suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials · Self-priming · Fully adjustable flow · Completely assembled and ready to use · Handles aggressive & high purity fluids

The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity fluids. It is self-priming, thus eliminating delay in initiating liquid flow. The flow is continuously adjustable with control knob and will remain constant within 2% under stable voltage and pressure conditions.

Applications

The SV104 series pump is completely factory assembled and ready for use. It is suitable for a variety of dispensing applications, such as the following:

· Transfer pump from large drums to small containers

· Acidic and basic solutions

· Caustic fluids

· DI water applications

· Chemical transfer

Features

· All PTFE wetted materials

· Self-priming

· Fully adjustable flow

· Completely assembled and ready to use

· Handles aggressive & high purity fluids

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV104 Series
Product Name Electric Motor Operated PTFE Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.1001 to 0.8005 L/min (0.1017 to 0.8137 in³/sec)
Metering Accuracy 2 %
Material Temperature Range 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 400 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
View Details
Fog Generator 9308 - 9308 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Needle Dispensing Valve, 741V Series -  - Nordson EFD
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Bead
Application AdhesiveSilicone; Inks
View Details
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 2.5 to 7.5 cc (0.1526 to 0.4577 cubic inches)
Operating Frequency 12.0 (Cycles/Min)
View Details