Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV500 Series

Description
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket
Datasheet
Description
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV500 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV500 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV500 Series
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket

The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following:

  • Adhesive or ink dispensing
  • Reagents for analyzers or clinical instruments
  • Water for humidification systems
  • Lubricants for automated equipment
  • Chemicals for pools and spas
  • Syrup and flavoring for soda machines
  • Fragrance for personal products
  • Analyzer sampling

Features

  • Adjustability over a wide range of operating conditions
  • Volume output per stroke is adjusted by mechanically setting stroke
  • Flow rate per minute is adjusted by frequency of operation
  • Repeatability within 2%
  • Self-priming: can start dry and capable of lifting 6’ of H2O
  • Can handle fluid viscosities as high as 10,000 centistokes
  • Maintenance free and long life
  • Choice of elastomer; Viton or EPDM
  • Built-in mounting bracket
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV500 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.1801 L/min (0.1831 in³/sec)
Shot Size 0.1000 to 1.5 cc (0.0061 to 0.0915 cubic inches)
Operating Frequency 120.0 (Cycles/Min)
Metering Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Adhesive Mix Meter Dispensing Valve - VPX-2K - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate 0.0080 to 10 L/min (0.0081 to 10.16 in³/sec)
Media Viscosity 1 to 1.00E6 cps
View Details
Jet Tech Valve - TS9200D - Techcon
Specs
Valve Dispensing Technology Diaphragm
Shot Size 1.00E-5 cc (6.10E-7 cubic inches)
Operating Frequency 18000.0 (Cycles/Min)
View Details
Automatic Liquid Nitrogen Bead Dispensing System - FSH-DS528 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Dispensing Application Bead
View Details