Techcon Diaphragm Valve TS5620

Description
Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure controllers. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy for the operator to fine tune shot sizes. The compact design allows for mounting flexibility and easy integration into automated applications. TS5622VU-DVD - spin coating applicationA stainless steel fluid housing is compatible with a variety of chemicals; especially UV cure adhesives, resins and lacquers used in the manufacture of DVDs and CDs. The valves are low maintenance, easy-to-use, easy-to-maintain with user replaceable spare parts. Horizontally mounted configurations and hand-held diaphragm valves are also available. Recommended Controller: TS500R, TS350, TS250 in conjunction with TS1258 Sealess design – excellent moisture sensitive resistance Many configurations available for fluid compatibility, including Delrin® for UV sensitive fluids Compact design Vertical or horizontal mounting options for machine integration Hand-held option available
Description
Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure controllers. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy for the operator to fine tune shot sizes. The compact design allows for mounting flexibility and easy integration into automated applications. TS5622VU-DVD - spin coating applicationA stainless steel fluid housing is compatible with a variety of chemicals; especially UV cure adhesives, resins and lacquers used in the manufacture of DVDs and CDs. The valves are low maintenance, easy-to-use, easy-to-maintain with user replaceable spare parts. Horizontally mounted configurations and hand-held diaphragm valves are also available. Recommended Controller: TS500R, TS350, TS250 in conjunction with TS1258 Sealess design – excellent moisture sensitive resistance Many configurations available for fluid compatibility, including Delrin® for UV sensitive fluids Compact design Vertical or horizontal mounting options for machine integration Hand-held option available

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valve - TS5620 - Techcon
Cypress, CA, United States
Diaphragm Valve
TS5620
Diaphragm Valve TS5620
Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure controllers. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy for the operator to fine tune shot sizes. The compact design allows for mounting flexibility and easy integration into automated applications. TS5622VU-DVD - spin coating applicationA stainless steel fluid housing is compatible with a variety of chemicals; especially UV cure adhesives, resins and lacquers used in the manufacture of DVDs and CDs. The valves are low maintenance, easy-to-use, easy-to-maintain with user replaceable spare parts. Horizontally mounted configurations and hand-held diaphragm valves are also available. Recommended Controller: TS500R, TS350, TS250 in conjunction with TS1258 Sealess design – excellent moisture sensitive resistance Many configurations available for fluid compatibility, including Delrin® for UV sensitive fluids Compact design Vertical or horizontal mounting options for machine integration Hand-held option available

Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure controllers. A short opening stroke provides extremely fast, positive shut-off. An external stroke control adjustment makes it easy for the operator to fine tune shot sizes. The compact design allows for mounting flexibility and easy integration into automated applications.
TS5622VU-DVD - spin coating applicationA stainless steel fluid housing is compatible with a variety of chemicals; especially UV cure adhesives, resins and lacquers used in the manufacture of DVDs and CDs.
The valves are low maintenance, easy-to-use, easy-to-maintain with user replaceable spare parts. Horizontally mounted configurations and hand-held diaphragm valves are also available. Recommended Controller: TS500R, TS350, TS250 in conjunction with TS1258

  • Sealess design – excellent moisture sensitive resistance
  • Many configurations available for fluid compatibility, including Delrin® for UV sensitive fluids
  • Compact design
  • Vertical or horizontal mounting options for machine integration
  • Hand-held option available
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5620
Product Name Diaphragm Valve
Valve Dispensing Technology Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
Aseptic Spray Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application AdhesiveSilicone; CoatingPaint
View Details
ST-291 S Unloader Valve w/ Micro-Switch - 200291550 - Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details
Spray Valve, Round Pattern, Handwheel, Buna-N Seals - A2748-1 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details