Techcon Spray Valve TS5500

Description
The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. The new TS5540-MS spray valve is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. Consistent spray coverage Interchangeable nozzles and caps No overspray Positive shut-off Adjustable flow control Long life cycles
Description
The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. The new TS5540-MS spray valve is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. Consistent spray coverage Interchangeable nozzles and caps No overspray Positive shut-off Adjustable flow control Long life cycles

Suppliers

Company
Product
Description
Supplier Links
Spray Valve - TS5500 - Techcon
Cypress, CA, United States
Spray Valve
TS5500
Spray Valve TS5500
The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications. The new TS5540-MS spray valve is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. Consistent spray coverage Interchangeable nozzles and caps No overspray Positive shut-off Adjustable flow control Long life cycles

The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance.

TheTS5540 spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. A field replaceable Delrin® seat provides positive shut off and very long life cycles. The compact design and easy-mount threaded hole allow for easy integration into automated applications.

The new TS5540-MS spray valve is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle.

  • Consistent spray coverage
  • Interchangeable nozzles and caps
  • No overspray
  • Positive shut-off
  • Adjustable flow control
  • Long life cycles
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5500
Product Name Spray Valve
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Flow Focusing Monodisperse Aerosol Generator 1520 - 1520 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details