THK America, Inc. Datasheets for Ball Screws

Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more

Page: 1 2 3
Product Name Notes
A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog.
A miniature type with a screw shaft diameter of 6 to 12 mm and a lead of 1 to 2 mm. More detailed specifications are available in our digital catalog.
Large Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.
Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.
Super Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.
The outer diameter is up to 30% more compact than previous THK products, and the nut dimensions conform to DIN standards. Newly developed ball circulation components contribute to high-speed operation.
Using an end-cap method, this model achieve stable motion in a high-speed rotation. More detailed specifications are available in our digital catalog.

<< Prev