THK America, Inc. Feed Screw - Ball Screw TS3624+2000L

Description
Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Ball Screw - TS3624+2000L - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Ball Screw
TS3624+2000L
Feed Screw - Ball Screw TS3624+2000L
Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.

Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Screws
Product Number TS3624+2000L
Product Name Feed Screw - Ball Screw
Design Features Right Hand Thread
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BK20 - THK America, Inc.
Specs
Design Features Lubrication Port
Screw O.D. 0.7874 inch (20 mm)
View Details
Feed Screw - Ball Screw - BNK0501-3G0+77LC3Y - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.0394 inch (1 mm)
Screw O.D. 0.1969 inch (5 mm)
View Details
Feed Screw - Ball Screw - BNF2505-5RRG1+620LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 0.9843 inch (25 mm)
View Details
Feed Screw - Ball Screw - BIF2005-10RRG0+410LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 0.7874 inch (20 mm)
View Details