THK America, Inc. Datasheets for Ball Screws
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more
| Product Name | Notes |
|---|---|
| A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog. | |
| Select Intermediate Flange & Coupling Kit for your motor to make a complete package with Ball Screw Assembly. Intermediate flanges are provided with surface coating that provides excellent corrosion resistance. | |
| Since the mounting screw holes are machined on the square ball screw nut, this model can compactly be mounted on the machine without a housing. More detailed specifications are available... | |
| The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw... | |
| The Support Unit is compactly designed to accommodate the space in the installation site. As the bearing is provided with an appropriately adjusted preload, the Support Unit can be assembled... | |
| This Rolled Ball Screw feed achieves a DN value of 100,000 by using a new circulation structure. Since the nut outer diameter and the mounting holes of this model are... | |
| To meet the space-saving requirement, this type of Ball Screw has a standardized screw shaft and a ball screw nut. The ends of the screw shaft are standardized to fit... |
| << Prev | Next >> |