Shanghai Optics Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Factory Standard Material: fused silica Length: 31mm+/-0.05mm Width: 12mm+/-0.05mm Not cutting edge thickness: 10mm+/-0.05mm Radius: S1:surface S2: 914mm +/-0.25mm CC Flatness: Whole four laps/Local 1 a circle Scratch & dig:... | |
| Freeform Optics Overview A freeform optical component is not symmetric around its optical axis. It provides some attractive features to optical designers to correct multiple aberrations with fewer optical surfaces,... | |
| Fresnel Lens Overview Fresnel lenses are lenses composed of a series of concentric rings. The Fresnel lens construction design allows for large aperture and short focal length with less mass... | |
| Why Asphere? As the name suggests, an aspheric lens is a lens with a shape other than that of a regular sphere or cylinder. These lenses, which come in a... | |
| A Ball Lens consists of a highly transparent spherical ball, usually made of solid glass (fused silica) or another optical material with index of refraction less than 2. Most ball... | |
| A plano concave lens is an optical lens with one concave surface and one flat surface. It has a negative focal length, and can be used for light projection, beam... | |
| A Rod lens is a special type of cylinder lens, and is highly polished on the circumference and ground on both ends. Rod lenses perform in a manner analogous to... | |
| A ZnSe lens is a precision optic commonly used in thermal imaging, high power CO2 laser systems and in the life sciences. At Shanghai Optics we custom manufacture high... | |
| An achromatic lens, often called an achromat, is a type of optical lens capable of correcting chromatic aberration, a distortion that occurs when glass splits white light into multiple colorwavelengths... | |
| As the name suggests, a cylindrical lens is an optical lens with a cylindrical or semi-cylindrical shape. Like a spherical lens, a cylindrical lens has one curved and one flat... | |
| Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and... | |
| Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging... | |
| Fused Silica Spherical Lenses are useful for a wide range of applications. Plano-Concave, Bi-Concave, Meniscus, Plano-Convex and Bi-Convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and... | |
| Germanium lenses are optical lenses made of polished germanium. These lenses are rugged and resistant to corrosion, and are ideal for harsh environments and applications where there is constant exposure... | |
| Laser Lenses Overview Laser lenses are the optical lenses that are used in laser-based devices for a variety of laser applications such as but not limited to laser illumination, laser... | |
| Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according... | |
| MgF2 Spherical Lenses are useful for a wide range of applications. Plano-Concave, Bi-Concave, Meniscus, Plano-Convex and Bi-Convex lenses are manufactured to exacting As the leading optical component manufacturer from China,... | |
| Optical domes are hemispheric windows which provide a protective boundary while allowing a clear field of view between two environments. They are typically made of two parallel surfaces. Shanghai Optics... | |
| Shanghai Optics manufactures high quality plano-convex lens; optical lenses with a positive focal length. These all-purpose lenses are available in a wide variety of sizes, substrates, and coatings, and can... | |
| Si Spherical lens and lens assemblies are available from Shanghai Optics in a wide range of specifications. These lenses are designed to to meet applicationsfrom microscopy to laser processing and... | |
| Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high... | |
| These lenses are manufactured from SF11 for VIS and NIR applications and are supplied coated or uncoated. SF11 is generally used instead of BK7 to minimize aberrations from short focal... |