Shanghai Optics Datasheets for Optical Lens Assemblies
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Optical Characteristics High Resolution and Low Distortion Day/Night Options C- and CS-Mount Versions Focal Length from 2.8mm – 90mm Both varifocal and zoom lenses are built with movable elements for... | |
| A fisheye lens is a type of wide angle lens which can capture an extremely wide field of view. While a rectilinear wide angle lens can capture a field of... | |
| At Shanghai Optics we manufacture high quality f-theta lenses for use in laser scanning or engraving systems. These lens systems are carefully designed to provide a precisely engineered barrel distortion... | |
| At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each... | |
| Beam Expanders are optical devices which increases the diameter of the input beam to produce a larger output. Used with collimated light, they have important applications in remote sensing, interferometry,... | |
| Projection lenses play a prominent role in modern society. When combined with a projector, these lenses allow people to view two-dimensional images on a screen by magnifying them and throwing... | |
| Shanghai Optics manufactures megapixel lenses with high resolving power for use in industrial S-mount megapixel cameras. These fixed focal length lenses feature extremely high resolution and low distortion, enabling sharp,... | |
| Shanghai Optics offers a large variety of custom Infrared IR Lenses and components for focusing , collimating and collecting light in near-infrared (NIR), short wave infrared (SWIR), middle wave infrared... | |
| Telecentric lenses are special lenses which can be used in machine vision systems and imaging systems to maximize performance and provide highly accurate, repeatable measurements. Shanghai Optics manufactures both object-space... | |
| The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The... |
| Next >> |