Shanghai Optics Datasheets for Optical Mirrors

Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more

Product Name Notes
A cold mirror is a specialized longpass filter, an optical mirror which is designed to reflect shorter wavelengths of light at a 45° angle of incidence while transmitting undesired heat...
A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal...
A Right Angle Mirror, also known as a turning mirror, is a mirror prism which reflects incident light at 90°. The hypotenuse of these triangular prisms are coated with an...
A spherical mirror is an optical element that reflects light. It has the shape of a piece cut out of a spherical surface, while the back is typically plano. Our...
Like household mirrors, copper and aluminum optical mirrors are designed to reflect light. Unlike the typical mirror, however, which is painted with a thin layer of metal on the back...
Off Axis Parabolic Mirror for Every Application An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This...
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for...
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer’s specifications. These mirrors have the...
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Metalized Mirrors according to customers’ specifications. Aluminum has a high reflectance...
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers’ specifications. These mirrors provide a...