Shanghai Optics Calcium Fluoride Lens

Description
Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold make it a popular choice for excimer laser optics. Calcium Fluoride’s low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3. Factory Standard Substrate Material: UV & IR Grade CaF2 Shape: Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric Surface Figure: λ /4 at 633nm typical Surface Quality: 60-40 per MIL-PRF-13830B Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.35mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Antireflection Coating: User-specified, R<0.25% per surface Clear Aperture: Exceeds central 85% of dimension Damage Threshold: 5J/cm2, 20ns, 20Hz at 1064nm Contact us for manufacturing limits or custom specifications.
Description
Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold make it a popular choice for excimer laser optics. Calcium Fluoride’s low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3. Factory Standard Substrate Material: UV & IR Grade CaF2 Shape: Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric Surface Figure: λ /4 at 633nm typical Surface Quality: 60-40 per MIL-PRF-13830B Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.35mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Antireflection Coating: User-specified, R<0.25% per surface Clear Aperture: Exceeds central 85% of dimension Damage Threshold: 5J/cm2, 20ns, 20Hz at 1064nm Contact us for manufacturing limits or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride Lens -  - Shanghai Optics
North Plainfield, NJ, United States
Calcium Fluoride Lens
Calcium Fluoride Lens
Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold make it a popular choice for excimer laser optics. Calcium Fluoride’s low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3. Factory Standard Substrate Material: UV & IR Grade CaF2 Shape: Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric Surface Figure: λ /4 at 633nm typical Surface Quality: 60-40 per MIL-PRF-13830B Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.35mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Antireflection Coating: User-specified, R<0.25% per surface Clear Aperture: Exceeds central 85% of dimension Damage Threshold: 5J/cm2, 20ns, 20Hz at 1064nm Contact us for manufacturing limits or custom specifications.

Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold make it a popular choice for excimer laser optics. Calcium Fluoride’s low refractive index allows it to be used without an antireflective coating. The Knoop hardness of Calcium Fluoride is 158.3.

Factory Standard

  • Substrate Material: UV & IR Grade CaF2
  • Shape: Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric
  • Surface Figure: λ /4 at 633nm typical
  • Surface Quality: 60-40 per MIL-PRF-13830B
  • Dimensional Tolerance: + 0.00mm, – 0.1mm
  • Thickness Tolerance: +/- 0.1mm
  • Chamfer: 0.35mm at 45° typical
  • Concentricity: 0.05mm
  • Focal Length Tolerance: +/- 0.5% typical
  • Antireflection Coating: User-specified, R<0.25% per surface
  • Clear Aperture: Exceeds central 85% of dimension
  • Damage Threshold: 5J/cm2, 20ns, 20Hz at 1064nm

Contact us for manufacturing limits or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Calcium Fluoride Lens
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Optical Half Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details