Shanghai Optics Precision Strip Lens

Description
Factory Standard Material: fused silica Length: 31mm+/-0.05mm Width: 12mm+/-0.05mm Not cutting edge thickness: 10mm+/-0.05mm Radius: S1:surface S2: 914mm +/-0.25mm CC Flatness: Whole four laps/Local 1 a circle Scratch & dig: 80-50 Protective bevel : 0.35mm Double-sided coating: MgF2, R<0.5 % @312.5nm Contact us for manufacturing limit or custom specifications.
Description
Factory Standard Material: fused silica Length: 31mm+/-0.05mm Width: 12mm+/-0.05mm Not cutting edge thickness: 10mm+/-0.05mm Radius: S1:surface S2: 914mm +/-0.25mm CC Flatness: Whole four laps/Local 1 a circle Scratch & dig: 80-50 Protective bevel : 0.35mm Double-sided coating: MgF2, R<0.5 % @312.5nm Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Precision Strip Lens -  - Shanghai Optics
North Plainfield, NJ, United States
Precision Strip Lens
Precision Strip Lens
Factory Standard Material: fused silica Length: 31mm+/-0.05mm Width: 12mm+/-0.05mm Not cutting edge thickness: 10mm+/-0.05mm Radius: S1:surface S2: 914mm +/-0.25mm CC Flatness: Whole four laps/Local 1 a circle Scratch & dig: 80-50 Protective bevel : 0.35mm Double-sided coating: MgF2, R<0.5 % @312.5nm Contact us for manufacturing limit or custom specifications.

Factory Standard

  • Material: fused silica
  • Length: 31mm+/-0.05mm
  • Width: 12mm+/-0.05mm
  • Not cutting edge thickness: 10mm+/-0.05mm
  • Radius: S1:surface
  • S2: 914mm +/-0.25mm CC
  • Flatness: Whole four laps/Local 1 a circle
  • Scratch & dig: 80-50
  • Protective bevel : 0.35mm
  • Double-sided coating: MgF2, R<0.5 % @312.5nm

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Precision Strip Lens
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Laser Lenses - 6973594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Rod
Lens Features Laser / Heat Resistant
View Details
Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details