Shanghai Optics Light Pipe Homogenizing Rods

Description
Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according to appearance. The angle of bending pipe could range from 0 to 90°. The five coating layers on exterior side of light pipe make sure the high effective transportation and stability. The ratio of entire reflection of material could be over 98%. In case light will be reflected for multiple times while transportation, therefore the higher the reflection, the larger the power. In a word, the light pipe which is manufactured by high reflection material boast a high transportation.
Description
Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according to appearance. The angle of bending pipe could range from 0 to 90°. The five coating layers on exterior side of light pipe make sure the high effective transportation and stability. The ratio of entire reflection of material could be over 98%. In case light will be reflected for multiple times while transportation, therefore the higher the reflection, the larger the power. In a word, the light pipe which is manufactured by high reflection material boast a high transportation.

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Homogenizing Rods -  - Shanghai Optics
North Plainfield, NJ, United States
Light Pipe Homogenizing Rods
Light Pipe Homogenizing Rods
Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according to appearance. The angle of bending pipe could range from 0 to 90°. The five coating layers on exterior side of light pipe make sure the high effective transportation and stability. The ratio of entire reflection of material could be over 98%. In case light will be reflected for multiple times while transportation, therefore the higher the reflection, the larger the power. In a word, the light pipe which is manufactured by high reflection material boast a high transportation.

Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according to appearance. The angle of bending pipe could range from 0 to 90°. The five coating layers on exterior side of light pipe make sure the high effective transportation and stability. The ratio of entire reflection of material could be over 98%. In case light will be reflected for multiple times while transportation, therefore the higher the reflection, the larger the power. In a word, the light pipe which is manufactured by high reflection material boast a high transportation.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Light Pipe Homogenizing Rods
Lens Type Light Pipe Homogenizing Rods
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R459-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -45.9 mm (-1.81 inch)
View Details