Shanghai Optics Datasheets for Optical Prisms

Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization.
Optical Prisms: Learn more

Product Name Notes
Factory Standard Double Cemented Prism Angle: 25 Deg ± 0.0028 Deg S-D:60/40) Centeration: < 3 arc min Clear Aperture:> 90% Flatness:1/4 l wave @632.8nm Bevel: 0.2mm @ 45deg AR coating,...
Factory Standard Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Clear Aperture: >95% Dimension Tolerance: +/-0.1mm Angle Tolerance: <5 arc minutes Flatness: l/4 l @ 632.8...
A corner cube prism, also known as a retroreflector,a CCR, or a trihedral prism, is an optical prism thatsends an incoming beam of light directly towards its point of origin...
A Dove Prism is an optical prism that can be used to rotate, retroflect, or invert an image. It is shaped like a triangular right-angle prism with the top cut...
A half penta prism is used to deviate the line of sight by 45° without inverting or reverting the image. It is widely used in telescopes and also has applications...
A penta prism is a five sided optical reflecting prismthat consistently defines a right angle. It reflects light inside the prism twice, and is used to deviate a beam by...
A prism is a solid glass object given a specific geometric shape for the purpose of dispersing, deviating, rotating or displacing a beam of light. A micro prism, as the...
A right angle prism is an optical prism designed to deviate light by 90° or 180°, depending on the orientation of the prism and the face through which light enters.
A Right-Angle Prism is used as a mirror to deviate light through 90 degree, and also as a retro reflector to deflect light through 180 degree by total internal reflection.
An Amici roof prism is a special prism that is meant to deviate a beam of light by ninety degrees while inverting the image. Shaped like a right angled prism...
Penta Prism is often used in Plumb Level, Surveying, Alignment, Range finding and Optical Tooling. Factory Standard Material: BK7 Grade A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Dimension...