Shanghai Optics Datasheets for Spherical Lenses
Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. This area includes micro spherical lenses as well.
Spherical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Factory Standard Material: fused silica Length: 31mm+/-0.05mm Width: 12mm+/-0.05mm Not cutting edge thickness: 10mm+/-0.05mm Radius: S1:surface S2: 914mm +/-0.25mm CC Flatness: Whole four laps/Local 1 a circle Scratch & dig:... | |
| A Ball Lens consists of a highly transparent spherical ball, usually made of solid glass (fused silica) or another optical material with index of refraction less than 2. Most ball... | |
| A plano concave lens is an optical lens with one concave surface and one flat surface. It has a negative focal length, and can be used for light projection, beam... | |
| Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and... | |
| Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging... | |
| Fused Silica Spherical Lenses are useful for a wide range of applications. Plano-Concave, Bi-Concave, Meniscus, Plano-Convex and Bi-Convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and... | |
| MgF2 Spherical Lenses are useful for a wide range of applications. Plano-Concave, Bi-Concave, Meniscus, Plano-Convex and Bi-Convex lenses are manufactured to exacting As the leading optical component manufacturer from China,... | |
| Optical domes are hemispheric windows which provide a protective boundary while allowing a clear field of view between two environments. They are typically made of two parallel surfaces. Shanghai Optics... | |
| Shanghai Optics manufactures high quality plano-convex lens; optical lenses with a positive focal length. These all-purpose lenses are available in a wide variety of sizes, substrates, and coatings, and can... | |
| Si Spherical lens and lens assemblies are available from Shanghai Optics in a wide range of specifications. These lenses are designed to to meet applicationsfrom microscopy to laser processing and... | |
| Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high... | |
| These lenses are manufactured from SF11 for VIS and NIR applications and are supplied coated or uncoated. SF11 is generally used instead of BK7 to minimize aberrations from short focal... |