Shanghai Optics Bk7 Spherical Lens

Description
Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and surface quality specifications. This high standard of quality provides exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from Bk7 and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Bk7 glass Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Surface Figure: l/10 at 633nm before coating Surface Quality: 10-5 Shanghai Optics Laser Quality Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.15mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Clear Aperture: Exceeds central 85% of dimension Contact us for manufacturing limit or custom specifications.
Description
Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and surface quality specifications. This high standard of quality provides exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from Bk7 and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Bk7 glass Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Surface Figure: l/10 at 633nm before coating Surface Quality: 10-5 Shanghai Optics Laser Quality Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.15mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Clear Aperture: Exceeds central 85% of dimension Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Bk7 Spherical Lens -  - Shanghai Optics
North Plainfield, NJ, United States
Bk7 Spherical Lens
Bk7 Spherical Lens
Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and surface quality specifications. This high standard of quality provides exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from Bk7 and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Bk7 glass Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Surface Figure: l/10 at 633nm before coating Surface Quality: 10-5 Shanghai Optics Laser Quality Dimensional Tolerance: + 0.00mm, – 0.1mm Thickness Tolerance: +/- 0.1mm Chamfer: 0.15mm at 45° typical Concentricity: 0.05mm Focal Length Tolerance: +/- 0.5% typical Clear Aperture: Exceeds central 85% of dimension Contact us for manufacturing limit or custom specifications.

Bk7 Spherical Lenses are useful for a wide range of applications. Bk7 plano-concave, bi-concave, meniscus, plano-convex and bi-convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and surface quality specifications.
This high standard of quality provides exceptional performance in demanding applications. For high energy laser applications.
These spherical singlet lenses are manufactured from Bk7 and can be supplied AR coated or uncoated.

Factory Standard

  • Substrate Material: Bk7 glass
  • Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric
  • Surface Figure: l/10 at 633nm before coating
  • Surface Quality: 10-5 Shanghai Optics Laser Quality
  • Dimensional Tolerance: + 0.00mm, – 0.1mm
  • Thickness Tolerance: +/- 0.1mm
  • Chamfer: 0.15mm at 45° typical
  • Concentricity: 0.05mm
  • Focal Length Tolerance: +/- 0.5% typical
  • Clear Aperture: Exceeds central 85% of dimension

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Bk7 Spherical Lens
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Laser Lenses - 2388156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type DOE
Lens Features Laser / Heat Resistant
View Details
Positive Fresnel Lense - SC 251 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 76.3 mm (3 inch)
View Details