Shanghai Optics Freeform Optics

Description
Freeform Optics Overview A freeform optical component is not symmetric around its optical axis. It provides some attractive features to optical designers to correct multiple aberrations with fewer optical surfaces, and make the system more compact and have less weight. Freeform optics brings great advantages to system integrations and has broad applications in various fields including illumination, aerospace, biomedical engineering, green energy, optical imaging, automobile, etc. A freeform optical component used in imaging systems is designed to improve the optical performance by eliminating the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can also be used as drive-side mirror for an automobile that provides a large field of view. Lenses and mirrors with a complex shapes or freeform surfaces are needed for the devices that require easy system integration and /or light weight and/or compact size. Understanding Freeform Optics A freeform optical component is generally defined as an optical component which is not translationally or rotationally symmetric. Freeform optical surfaces are typically described by general XY polynomials. Freeform optical components are complex parts with more degrees of freedom than the typical spherical optic. While a standard optical surface is rotationally symmetric, a freeform optical surface does not have constrains on the surface shape. This brings unique advantages in improving the optical performance and reducing the device size. Freeform optical surfaces are more difficult to manufacture, the traditional process of optic manufacturing— standard grinding, polishing, and precision turning—cannot generate a freeform surface. We use special processes (including single point diamond turning) to fabricate freeform optical components. The freeform lens/mirror substrate opinions include metal materials, plastic materials, germanium (Ge), calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), Zinc Sulfide (ZnS), gallium arsenide (GaAs), silicon (Si), etc. Freeform Optics at Shanghai Optics Fabricating and testing freeform optics need sophisticate fabrication equipment and precision metrology. Shanghai Optics utilizes advanced manufacturing techniques (including CNC machine tools and single point diamond turning) to create high quality freeform optics and state-of-art metrology (including surface profilers, interferometers, and computer-generated holograms) to verify the optical components. Our engineering team would be happy to work with you in the optical design and manufacturing and testing of the optical components or optical systems, whether that would include spherical optics, aspherical surfaces, or freeform optical surfaces. Please contact us to discuss your custom order or to receive a current price quote on in-stock optical components.
Description
Freeform Optics Overview A freeform optical component is not symmetric around its optical axis. It provides some attractive features to optical designers to correct multiple aberrations with fewer optical surfaces, and make the system more compact and have less weight. Freeform optics brings great advantages to system integrations and has broad applications in various fields including illumination, aerospace, biomedical engineering, green energy, optical imaging, automobile, etc. A freeform optical component used in imaging systems is designed to improve the optical performance by eliminating the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can also be used as drive-side mirror for an automobile that provides a large field of view. Lenses and mirrors with a complex shapes or freeform surfaces are needed for the devices that require easy system integration and /or light weight and/or compact size. Understanding Freeform Optics A freeform optical component is generally defined as an optical component which is not translationally or rotationally symmetric. Freeform optical surfaces are typically described by general XY polynomials. Freeform optical components are complex parts with more degrees of freedom than the typical spherical optic. While a standard optical surface is rotationally symmetric, a freeform optical surface does not have constrains on the surface shape. This brings unique advantages in improving the optical performance and reducing the device size. Freeform optical surfaces are more difficult to manufacture, the traditional process of optic manufacturing— standard grinding, polishing, and precision turning—cannot generate a freeform surface. We use special processes (including single point diamond turning) to fabricate freeform optical components. The freeform lens/mirror substrate opinions include metal materials, plastic materials, germanium (Ge), calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), Zinc Sulfide (ZnS), gallium arsenide (GaAs), silicon (Si), etc. Freeform Optics at Shanghai Optics Fabricating and testing freeform optics need sophisticate fabrication equipment and precision metrology. Shanghai Optics utilizes advanced manufacturing techniques (including CNC machine tools and single point diamond turning) to create high quality freeform optics and state-of-art metrology (including surface profilers, interferometers, and computer-generated holograms) to verify the optical components. Our engineering team would be happy to work with you in the optical design and manufacturing and testing of the optical components or optical systems, whether that would include spherical optics, aspherical surfaces, or freeform optical surfaces. Please contact us to discuss your custom order or to receive a current price quote on in-stock optical components.

Suppliers

Company
Product
Description
Supplier Links
Freeform Optics -  - Shanghai Optics
North Plainfield, NJ, United States
Freeform Optics
Freeform Optics
Freeform Optics Overview A freeform optical component is not symmetric around its optical axis. It provides some attractive features to optical designers to correct multiple aberrations with fewer optical surfaces, and make the system more compact and have less weight. Freeform optics brings great advantages to system integrations and has broad applications in various fields including illumination, aerospace, biomedical engineering, green energy, optical imaging, automobile, etc. A freeform optical component used in imaging systems is designed to improve the optical performance by eliminating the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can also be used as drive-side mirror for an automobile that provides a large field of view. Lenses and mirrors with a complex shapes or freeform surfaces are needed for the devices that require easy system integration and /or light weight and/or compact size. Understanding Freeform Optics A freeform optical component is generally defined as an optical component which is not translationally or rotationally symmetric. Freeform optical surfaces are typically described by general XY polynomials. Freeform optical components are complex parts with more degrees of freedom than the typical spherical optic. While a standard optical surface is rotationally symmetric, a freeform optical surface does not have constrains on the surface shape. This brings unique advantages in improving the optical performance and reducing the device size. Freeform optical surfaces are more difficult to manufacture, the traditional process of optic manufacturing— standard grinding, polishing, and precision turning—cannot generate a freeform surface. We use special processes (including single point diamond turning) to fabricate freeform optical components. The freeform lens/mirror substrate opinions include metal materials, plastic materials, germanium (Ge), calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), Zinc Sulfide (ZnS), gallium arsenide (GaAs), silicon (Si), etc. Freeform Optics at Shanghai Optics Fabricating and testing freeform optics need sophisticate fabrication equipment and precision metrology. Shanghai Optics utilizes advanced manufacturing techniques (including CNC machine tools and single point diamond turning) to create high quality freeform optics and state-of-art metrology (including surface profilers, interferometers, and computer-generated holograms) to verify the optical components. Our engineering team would be happy to work with you in the optical design and manufacturing and testing of the optical components or optical systems, whether that would include spherical optics, aspherical surfaces, or freeform optical surfaces. Please contact us to discuss your custom order or to receive a current price quote on in-stock optical components.

Freeform Optics Overview

A freeform optical component is not symmetric around its optical axis. It provides some attractive features to optical designers to correct multiple aberrations with fewer optical surfaces, and make the system more compact and have less weight. Freeform optics brings great advantages to system integrations and has broad applications in various fields including illumination, aerospace, biomedical engineering, green energy, optical imaging, automobile, etc.

A freeform optical component used in imaging systems is designed to improve the optical performance by eliminating the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can also be used as drive-side mirror for an automobile that provides a large field of view. Lenses and mirrors with a complex shapes or freeform surfaces are needed for the devices that require easy system integration and /or light weight and/or compact size.

Understanding Freeform Optics

A freeform optical component is generally defined as an optical component which is not translationally or rotationally symmetric. Freeform optical surfaces are typically described by general XY polynomials. Freeform optical components are complex parts with more degrees of freedom than the typical spherical optic.

While a standard optical surface is rotationally symmetric, a freeform optical surface does not have constrains on the surface shape. This brings unique advantages in improving the optical performance and reducing the device size. Freeform optical surfaces are more difficult to manufacture, the traditional process of optic manufacturing— standard grinding, polishing, and precision turning—cannot generate a freeform surface. We use special processes (including single point diamond turning) to fabricate freeform optical components. The freeform lens/mirror substrate opinions include metal materials, plastic materials, germanium (Ge), calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), Zinc Sulfide (ZnS), gallium arsenide (GaAs), silicon (Si), etc.

Freeform Optics at Shanghai Optics

Fabricating and testing freeform optics need sophisticate fabrication equipment and precision metrology. Shanghai Optics utilizes advanced manufacturing techniques (including CNC machine tools and single point diamond turning) to create high quality freeform optics and state-of-art metrology (including surface profilers, interferometers, and computer-generated holograms) to verify the optical components.

Our engineering team would be happy to work with you in the optical design and manufacturing and testing of the optical components or optical systems, whether that would include spherical optics, aspherical surfaces, or freeform optical surfaces. Please contact us to discuss your custom order or to receive a current price quote on in-stock optical components.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Freeform Optics
Lens Type Freeform Optics
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-063-R164-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 16.5 mm (0.6494 inch)
View Details
Laser Lenses - 194048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Aspheric
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details