Shanghai Optics Sapphire Spherical Lens

Description
Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamond and, because of their structural strength, Sapphire crystal lenses can be made much thinner than other common materials. Chemically, Sapphire is single crystal aluminum oxide(Al2O3) and is useful in a transmission range from 0.15 to 5.5μm. Factory Standard Substrate Material: Sapphire Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Focal length: +/-1% Surface Quality: 20-10(after coating) Surface figure: l/4 @ 633nm Clear Aperture: >90% of central dimension Contact us for manufacturing limit or custom specifications.
Description
Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamond and, because of their structural strength, Sapphire crystal lenses can be made much thinner than other common materials. Chemically, Sapphire is single crystal aluminum oxide(Al2O3) and is useful in a transmission range from 0.15 to 5.5μm. Factory Standard Substrate Material: Sapphire Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Focal length: +/-1% Surface Quality: 20-10(after coating) Surface figure: l/4 @ 633nm Clear Aperture: >90% of central dimension Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Sapphire Spherical Lens -  - Shanghai Optics
North Plainfield, NJ, United States
Sapphire Spherical Lens
Sapphire Spherical Lens
Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamond and, because of their structural strength, Sapphire crystal lenses can be made much thinner than other common materials. Chemically, Sapphire is single crystal aluminum oxide(Al2O3) and is useful in a transmission range from 0.15 to 5.5μm. Factory Standard Substrate Material: Sapphire Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric Focal length: +/-1% Surface Quality: 20-10(after coating) Surface figure: l/4 @ 633nm Clear Aperture: >90% of central dimension Contact us for manufacturing limit or custom specifications.

Single crystal optical grade Sapphire lenses are ideal for demanding applications (such as high power laser systems) and harsh environments because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamond and, because of their structural strength, Sapphire crystal lenses can be made much thinner than other common materials. Chemically, Sapphire is single crystal aluminum oxide(Al2O3) and is useful in a transmission range from 0.15 to 5.5μm.

Factory Standard

  • Substrate Material: Sapphire
  • Shape: Spherical P-Concave, P-Convex, Bi-concave, Bi-convex, Concave-Convex or Aspheric
  • Focal length: +/-1%
  • Surface Quality: 20-10(after coating)
  • Surface figure: l/4 @ 633nm
  • Clear Aperture: >90% of central dimension

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lenses
Product Name Sapphire Spherical Lens
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R779-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -77.94 mm (-3.07 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details