Shanghai Optics Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
Factory Standards Material: BK7/H‐K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: λ/10 and at 633 nm Scratch & Dig: 60‐40 Highly reflective coating : 400‐2500nm Contact us for...
A CaF2 window is an optical window made of crystalline calcium fluoride. These windows are versatile, environmentally stable and resistant to laser damage, and they exhibit a high, stable transmission...
A ZnSe window is an optical window formed of Zinc Selenide, a transparent, highly stable material. These windows feature extremely low IR absorption, and have a high resistance to thermal...
Germanium Windows for Rugged Applications A germanium window is an optical window which is opaque to UV and visible light but has a broad transmission range in IR. It has...
Optical windows are used to allow optical radiation to pass from one environment to another without allowing other elements of these environments to mix. And it does not change the...
Sapphire Windows for Demanding Applications A sapphire window is ideal for use under demanding conditions and in harsh, stringent environments. Sapphire is the hardest material in the world other than...
Silicon is the principal component of most semiconductor devices, most importantly integrated circuits or microchips. Silicon is widely used in semiconductors because it remains a semiconductor at higher temperatures than...