WorldWide Electric Corporation Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers CALM75-60/1-56C

Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers - CALM75-60/1-56C - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
CALM75-60/1-56C
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers CALM75-60/1-56C
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
  • 7.5:1 - 100:1 ratios
  • Center distance sizes 30 – 90 mm
  • Aluminum alloy housing for light weight design
  • Hardened worm shaft for increased durability
  • Two bearings on input and output shafts
  • NEMA motor input flanges
  • All units filled with synthetic oil
  • Double lip oil seals prevent leakage
  • Multiple mounting holes for all angle mounts
  • Epoxy paint applied to the outside of reducer to protect against rust
  • Hollow output bores with plug-in output shafts
  • 1-year warranty

Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number CALM75-60/1-56C
Product Name Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details