WorldWide Electric Corporation Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output HdRF237-5/1-H-56C

Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
Datasheet
Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output - HdRF237-5/1-H-56C - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output
HdRF237-5/1-H-56C
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output HdRF237-5/1-H-56C
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
  • 5:1 - 60:1 ratios
  • Center distances ranging from 1.33 to 3.25 inches
  • One piece # Fc20 all cast iron housing
  • Embedded double-lip oil seals
  • S45C carbon steel shafts
  • Albc3 aluminum - bronze gear
  • Interior oil channel guide directly and constantly lubes bearings
  • Tapered roller bearing on output and input shafts
  • All angle - radiused mounting holes
  • Air dry special black paint
  • Shaft sleeve protects all shafts
  • Compact design - compact space capability
  • Units filled with Mobil # SHC634 synthetic oil
  • Interchangeability with major brands
  • 1-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number HdRF237-5/1-H-56C
Product Name Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Servobox Series Model FB220 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details