WorldWide Electric Corporation Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output HdRS175-15/1-L

Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
Datasheet
Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output - HdRS175-15/1-L - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output
HdRS175-15/1-L
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output HdRS175-15/1-L
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
  • 5:1 - 60:1 ratios
  • Center distances ranging from 1.33 to 3.25 inches
  • One piece # Fc20 all cast iron housing
  • Embedded double-lip oil seals
  • S45C carbon steel shafts
  • Albc3 aluminum - bronze gear
  • Interior oil channel guide directly and constantly lubes bearings
  • Tapered roller bearing on output and input shafts
  • All angle - radiused mounting holes
  • Air dry special black paint
  • Shaft sleeve protects all shafts
  • Compact design - compact space capability
  • Units filled with Mobil # SHC634 synthetic oil
  • Interchangeability with major brands
  • 1-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number HdRS175-15/1-L
Product Name Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Part-turn Gearboxes, ABM -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearbox - EMGA-40-P-G5-SAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details