WorldWide Electric Corporation Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output HdRS237-5/1-R

Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
Datasheet
Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output - HdRS237-5/1-R - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output
HdRS237-5/1-R
Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output HdRS237-5/1-R
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
  • 5:1 - 60:1 ratios
  • Center distances ranging from 1.33 to 3.25 inches
  • One piece # Fc20 all cast iron housing
  • Embedded double-lip oil seals
  • S45C carbon steel shafts
  • Albc3 aluminum - bronze gear
  • Interior oil channel guide directly and constantly lubes bearings
  • Tapered roller bearing on output and input shafts
  • All angle - radiused mounting holes
  • Air dry special black paint
  • Shaft sleeve protects all shafts
  • Compact design - compact space capability
  • Units filled with Mobil # SHC634 synthetic oil
  • Interchangeability with major brands
  • 1-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number HdRS237-5/1-R
Product Name Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

SIW Range - SIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Gearbox - EMGA-120-P-G5-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details