WorldWide Electric Corporation Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers ALM30-20/1-56C

Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
Datasheet
Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers - ALM30-20/1-56C - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
ALM30-20/1-56C
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers ALM30-20/1-56C
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
  • 7.5:1 - 100:1 ratios
  • Center distance sizes 30 – 90 mm
  • Aluminum alloy housing for light weight design
  • Hardened worm shaft for increased durability
  • Two bearings on input and output shafts
  • NEMA motor input flanges
  • All units filled with synthetic oil
  • Double lip oil seals prevent leakage
  • Multiple mounting holes for all angle mounts
  • Epoxy paint applied to the outside of reducer to protect against rust
  • Hollow output bores with plug-in output shafts
  • 1-year warranty

Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number ALM30-20/1-56C
Product Name Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-22.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Servobox Series Model FA80 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details