WorldWide Electric Corporation Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers CALM63-10/1-56C

Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
Description
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers - CALM63-10/1-56C - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
CALM63-10/1-56C
Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers CALM63-10/1-56C
7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
  • 7.5:1 - 100:1 ratios
  • Center distance sizes 30 – 90 mm
  • Aluminum alloy housing for light weight design
  • Hardened worm shaft for increased durability
  • Two bearings on input and output shafts
  • NEMA motor input flanges
  • All units filled with synthetic oil
  • Double lip oil seals prevent leakage
  • Multiple mounting holes for all angle mounts
  • Epoxy paint applied to the outside of reducer to protect against rust
  • Hollow output bores with plug-in output shafts
  • 1-year warranty

Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number CALM63-10/1-56C
Product Name Worm Gear Reducers - Aluminum, Aluminum Worm Gear Reducers
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-5.75 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.75 (X : 1)
View Details
Servobox Series Model FB220 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB220-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details