WorldWide Electric Corporation Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output HdRF206-40/1-H-56C

Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
Datasheet
Description
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output - HdRF206-40/1-H-56C - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output
HdRF206-40/1-H-56C
Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output HdRF206-40/1-H-56C
5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual
  • 5:1 - 60:1 ratios
  • Center distances ranging from 1.33 to 3.25 inches
  • One piece # Fc20 all cast iron housing
  • Embedded double-lip oil seals
  • S45C carbon steel shafts
  • Albc3 aluminum - bronze gear
  • Interior oil channel guide directly and constantly lubes bearings
  • Tapered roller bearing on output and input shafts
  • All angle - radiused mounting holes
  • Air dry special black paint
  • Shaft sleeve protects all shafts
  • Compact design - compact space capability
  • Units filled with Mobil # SHC634 synthetic oil
  • Interchangeability with major brands
  • 1-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings HdR Installation Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number HdRF206-40/1-H-56C
Product Name Worm Gear Reducers - Cast Iron, Flange Input-Hollow Bore Output
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Industrial Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details