ACCES I/O Products, Inc. PCI-Bus Serial Communications Card PCI-COM232/2

Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved The PCI-COM232/2 and PCI-COM232/4 are high speed, dual or quad-port, asynchronous serial communications card for use in PCI-bus computers. They are 4.625 inches long (117.5 mm) and may be installed in any five-volt PCI slot in IBM compatible computers. A separate male DB9 connector is provided for each port, and for the quad-port, a breakout cable is included that terminates in DB9 connectors. Each independent port supports RS-232 single-ended transmission/recepti on at baud rates up to 921.6 Kbps. An on-board crystal oscillator provides means for precise baud rate selection. The card is UART-type-16C550 compatible and includes a 16-byte transmit/receive buffer to protect against lost data in multitasking systems. Extensive software driver support is provided on CD. The card automatically configures with Windows Plug & Play functionality.
Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved The PCI-COM232/2 and PCI-COM232/4 are high speed, dual or quad-port, asynchronous serial communications card for use in PCI-bus computers. They are 4.625 inches long (117.5 mm) and may be installed in any five-volt PCI slot in IBM compatible computers. A separate male DB9 connector is provided for each port, and for the quad-port, a breakout cable is included that terminates in DB9 connectors. Each independent port supports RS-232 single-ended transmission/recepti on at baud rates up to 921.6 Kbps. An on-board crystal oscillator provides means for precise baud rate selection. The card is UART-type-16C550 compatible and includes a 16-byte transmit/receive buffer to protect against lost data in multitasking systems. Extensive software driver support is provided on CD. The card automatically configures with Windows Plug & Play functionality.

Suppliers

Company
Product
Description
Supplier Links
PCI-Bus Serial Communications Card - PCI-COM232/2 - ACCES I/O Products, Inc.
San Diego, CA, USA
PCI-Bus Serial Communications Card
PCI-COM232/2
PCI-Bus Serial Communications Card PCI-COM232/2
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved The PCI-COM232/2 and PCI-COM232/4 are high speed, dual or quad-port, asynchronous serial communications card for use in PCI-bus computers. They are 4.625 inches long (117.5 mm) and may be installed in any five-volt PCI slot in IBM compatible computers. A separate male DB9 connector is provided for each port, and for the quad-port, a breakout cable is included that terminates in DB9 connectors. Each independent port supports RS-232 single-ended transmission/recepti on at baud rates up to 921.6 Kbps. An on-board crystal oscillator provides means for precise baud rate selection. The card is UART-type-16C550 compatible and includes a 16-byte transmit/receive buffer to protect against lost data in multitasking systems. Extensive software driver support is provided on CD. The card automatically configures with Windows Plug & Play functionality.

Features

  • Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability)
  • Two or Four RS-232 Serial Communication ports.
  • Throughput up to 921.6 Kbps.
  • 32-Bit PCI-bus Interface.
  • UART includes 16-Byte FIFO Buffer.
  • Compatible w/ MS-DOS, Windows, & Linux.
  • FCC and CE approved

The PCI-COM232/2 and PCI-COM232/4 are high speed, dual or quad-port, asynchronous serial communications card for use in PCI-bus computers. They are 4.625 inches long (117.5 mm) and may be installed in any five-volt PCI slot in IBM compatible computers. A separate male DB9 connector is provided for each port, and for the quad-port, a breakout cable is included that terminates in DB9 connectors. Each independent port supports RS-232 single-ended transmission/reception at baud rates up to 921.6 Kbps. An on-board crystal oscillator provides means for precise baud rate selection. The card is UART-type-16C550 compatible and includes a 16-byte transmit/receive buffer to protect against lost data in multitasking systems. Extensive software driver support is provided on CD. The card automatically configures with Windows Plug & Play functionality.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Network Cards and Network Controllers
Product Number PCI-COM232/2
Product Name PCI-Bus Serial Communications Card
Protocol / Network Serial
Data Rate 920 kbps
Host Bus PCI
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4G/LTE Wireless WAN Module. Ideal for mobile connectivity solutions and remote site WAN connectivity. -  - Advantech
Specs
Processor Type 4G/LTE Wireless WAN Module. Ideal for mobile connectivity solutions and remote site WAN connectivity.
View Details