ACCES I/O Products, Inc. ISA Bus RS-232/422/485 Communications Card COM-1S

Description
Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485 communications Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs Built-in support for local echo, line termination, and line bias supplies Supports extended AT interrupts LED status monitors on transmit and receive lines for troubleshooting This six-inch-long, single-port card can be used in ISA Bus computers. The card supports all of the popular communication protocols. RS-232 communication is fine for short distances and development work. RS-422 adds differential drivers and extends the distance. And RS-485 communication uses tri-state drivers to produce a multi-drop network capability for up to 32 ports on a single twisted pair. The card has type 16550 buffered UART's and is compatible with MS-DOS and multitasking operating systems. I/O bus address is set up by DIP switches on the card and address is not limited to just COMx addresses. Continuous address selection is available anywhere in the I/O address range 100 to 3F8 (hex). Interrupt levels IRQ2 through IRQ14 (except IRQ8, 9, and 13) are supported. A crystal-controlled oscillator is located on the card. This oscillator permits precise selection of baud rate from 50 to 115,000 baud. Higher baud rates are optionally possible using a higher crystal frequency. The transceiver used, a type 75176, is capable of driving extremely long communication lines at high baud rates. It is capable of driving up to 60 mA on balanced lines and receiving inputs as low as 200 mV differential signal superimposed on common mode noise of maximum -7V to +12V. Also, in case of communication conflict, the transceivers feature thermal shutdown. In addition to differential Transmit and Receive lines, single-ended, buffered RTS and CTS lines are provided at the I/O connector. Normally, CTS must be pulled up to +5 VDC for the card to operate but you can position a jumper so that the COM-1S will auto-detect the transition between transmit and receive operations. The COM-1S supports full duplex, half duplex and simplex operations selected by jumpers. RS-485 multidrop communications requires the transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communications lines. The COM-1S card has two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is normally in the receive mode and the driver is enabled only when data is ready to be transmitted. The driver is then enabled and remains enabled throughout transmission plus the transmission time of one character after data transfer is complete. Then it is disabled. The COM-1S automatically adjusts its timing to the baud rate of the data. When operating with Windows programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver. A transmission line should be terminated at the receiving end in its characteristic impedance in order to eliminate "ringing." You can install jumpers that apply a 120ohm and 0.1 µF capacitive load across the input for RS-422 mode and across the transmit/receive input/output for RS-485 operation. In RS-485 operations, where there are multiple terminals, only the RS-485 ports at each end of the network should have terminating resistors. Also, for RS-485 operation, there must be a bias on the RX+ and RX- lines. If the COM-1S card is to provide that bias, you can install jumpers at the two locations labeled BIAS. OPTIONS Tranzorbs to absorb potentially damaging voltage spikes occurring due to lightning or other transmitted electrical interference. High-speed crystal oscillators to achieve higher baud rates.
Description
Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485 communications Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs Built-in support for local echo, line termination, and line bias supplies Supports extended AT interrupts LED status monitors on transmit and receive lines for troubleshooting This six-inch-long, single-port card can be used in ISA Bus computers. The card supports all of the popular communication protocols. RS-232 communication is fine for short distances and development work. RS-422 adds differential drivers and extends the distance. And RS-485 communication uses tri-state drivers to produce a multi-drop network capability for up to 32 ports on a single twisted pair. The card has type 16550 buffered UART's and is compatible with MS-DOS and multitasking operating systems. I/O bus address is set up by DIP switches on the card and address is not limited to just COMx addresses. Continuous address selection is available anywhere in the I/O address range 100 to 3F8 (hex). Interrupt levels IRQ2 through IRQ14 (except IRQ8, 9, and 13) are supported. A crystal-controlled oscillator is located on the card. This oscillator permits precise selection of baud rate from 50 to 115,000 baud. Higher baud rates are optionally possible using a higher crystal frequency. The transceiver used, a type 75176, is capable of driving extremely long communication lines at high baud rates. It is capable of driving up to 60 mA on balanced lines and receiving inputs as low as 200 mV differential signal superimposed on common mode noise of maximum -7V to +12V. Also, in case of communication conflict, the transceivers feature thermal shutdown. In addition to differential Transmit and Receive lines, single-ended, buffered RTS and CTS lines are provided at the I/O connector. Normally, CTS must be pulled up to +5 VDC for the card to operate but you can position a jumper so that the COM-1S will auto-detect the transition between transmit and receive operations. The COM-1S supports full duplex, half duplex and simplex operations selected by jumpers. RS-485 multidrop communications requires the transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communications lines. The COM-1S card has two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is normally in the receive mode and the driver is enabled only when data is ready to be transmitted. The driver is then enabled and remains enabled throughout transmission plus the transmission time of one character after data transfer is complete. Then it is disabled. The COM-1S automatically adjusts its timing to the baud rate of the data. When operating with Windows programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver. A transmission line should be terminated at the receiving end in its characteristic impedance in order to eliminate "ringing." You can install jumpers that apply a 120ohm and 0.1 µF capacitive load across the input for RS-422 mode and across the transmit/receive input/output for RS-485 operation. In RS-485 operations, where there are multiple terminals, only the RS-485 ports at each end of the network should have terminating resistors. Also, for RS-485 operation, there must be a bias on the RX+ and RX- lines. If the COM-1S card is to provide that bias, you can install jumpers at the two locations labeled BIAS. OPTIONS Tranzorbs to absorb potentially damaging voltage spikes occurring due to lightning or other transmitted electrical interference. High-speed crystal oscillators to achieve higher baud rates.

Suppliers

Company
Product
Description
Supplier Links
ISA Bus RS-232/422/485 Communications Card - COM-1S - ACCES I/O Products, Inc.
San Diego, CA, USA
ISA Bus RS-232/422/485 Communications Card
COM-1S
ISA Bus RS-232/422/485 Communications Card COM-1S
Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485 communications Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs Built-in support for local echo, line termination, and line bias supplies Supports extended AT interrupts LED status monitors on transmit and receive lines for troubleshooting This six-inch-long, single-port card can be used in ISA Bus computers. The card supports all of the popular communication protocols. RS-232 communication is fine for short distances and development work. RS-422 adds differential drivers and extends the distance. And RS-485 communication uses tri-state drivers to produce a multi-drop network capability for up to 32 ports on a single twisted pair. The card has type 16550 buffered UART's and is compatible with MS-DOS and multitasking operating systems. I/O bus address is set up by DIP switches on the card and address is not limited to just COMx addresses. Continuous address selection is available anywhere in the I/O address range 100 to 3F8 (hex). Interrupt levels IRQ2 through IRQ14 (except IRQ8, 9, and 13) are supported. A crystal-controlled oscillator is located on the card. This oscillator permits precise selection of baud rate from 50 to 115,000 baud. Higher baud rates are optionally possible using a higher crystal frequency. The transceiver used, a type 75176, is capable of driving extremely long communication lines at high baud rates. It is capable of driving up to 60 mA on balanced lines and receiving inputs as low as 200 mV differential signal superimposed on common mode noise of maximum -7V to +12V. Also, in case of communication conflict, the transceivers feature thermal shutdown. In addition to differential Transmit and Receive lines, single-ended, buffered RTS and CTS lines are provided at the I/O connector. Normally, CTS must be pulled up to +5 VDC for the card to operate but you can position a jumper so that the COM-1S will auto-detect the transition between transmit and receive operations. The COM-1S supports full duplex, half duplex and simplex operations selected by jumpers. RS-485 multidrop communications requires the transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communications lines. The COM-1S card has two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is normally in the receive mode and the driver is enabled only when data is ready to be transmitted. The driver is then enabled and remains enabled throughout transmission plus the transmission time of one character after data transfer is complete. Then it is disabled. The COM-1S automatically adjusts its timing to the baud rate of the data. When operating with Windows programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver. A transmission line should be terminated at the receiving end in its characteristic impedance in order to eliminate "ringing." You can install jumpers that apply a 120ohm and 0.1 µF capacitive load across the input for RS-422 mode and across the transmit/receive input/output for RS-485 operation. In RS-485 operations, where there are multiple terminals, only the RS-485 ports at each end of the network should have terminating resistors. Also, for RS-485 operation, there must be a bias on the RX+ and RX- lines. If the COM-1S card is to provide that bias, you can install jumpers at the two locations labeled BIAS. OPTIONS Tranzorbs to absorb potentially damaging voltage spikes occurring due to lightning or other transmitted electrical interference. High-speed crystal oscillators to achieve higher baud rates.

Features

  • An independent, completely configurable, serial port
  • Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485
  • Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI
  • Can be wired for 2 or 4 wire RS-422/485 communications
  • Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs
  • Built-in support for local echo, line termination, and line bias supplies
  • Supports extended AT interrupts
  • LED status monitors on transmit and receive lines for troubleshooting

This six-inch-long, single-port card can be used in ISA Bus computers. The card supports all of the popular communication protocols. RS-232 communication is fine for short distances and development work. RS-422 adds differential drivers and extends the distance. And RS-485 communication uses tri-state drivers to produce a multi-drop network capability for up to 32 ports on a single twisted pair.

The card has type 16550 buffered UART's and is compatible with MS-DOS and multitasking operating systems. I/O bus address is set up by DIP switches on the card and address is not limited to just COMx addresses. Continuous address selection is available anywhere in the I/O address range 100 to 3F8 (hex). Interrupt levels IRQ2 through IRQ14 (except IRQ8, 9, and 13) are supported. A crystal-controlled oscillator is located on the card. This oscillator permits precise selection of baud rate from 50 to 115,000 baud. Higher baud rates are optionally possible using a higher crystal frequency. The transceiver used, a type 75176, is capable of driving extremely long communication lines at high baud rates. It is capable of driving up to 60 mA on balanced lines and receiving inputs as low as 200 mV differential signal superimposed on common mode noise of maximum -7V to +12V. Also, in case of communication conflict, the transceivers feature thermal shutdown.

In addition to differential Transmit and Receive lines, single-ended, buffered RTS and CTS lines are provided at the I/O connector. Normally, CTS must be pulled up to +5 VDC for the card to operate but you can position a jumper so that the COM-1S will auto-detect the transition between transmit and receive operations. The COM-1S supports full duplex, half duplex and simplex operations selected by jumpers.

RS-485 multidrop communications requires the transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communications lines. The COM-1S card has two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is normally in the receive mode and the driver is enabled only when data is ready to be transmitted. The driver is then enabled and remains enabled throughout transmission plus the transmission time of one character after data transfer is complete. Then it is disabled. The COM-1S automatically adjusts its timing to the baud rate of the data. When operating with Windows programs, this AUTO mode is mandatory. With RTS control, your application software must enable/disable the driver.

A transmission line should be terminated at the receiving end in its characteristic impedance in order to eliminate "ringing." You can install jumpers that apply a 120ohm and 0.1 µF capacitive load across the input for RS-422 mode and across the transmit/receive input/output for RS-485 operation. In RS-485 operations, where there are multiple terminals, only the RS-485 ports at each end of the network should have terminating resistors. Also, for RS-485 operation, there must be a bias on the RX+ and RX- lines. If the COM-1S card is to provide that bias, you can install jumpers at the two locations labeled BIAS.

OPTIONS

  • Tranzorbs to absorb potentially damaging voltage spikes occurring due to lightning or other transmitted electrical interference.
  • High-speed crystal oscillators to achieve higher baud rates.
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Network Cards and Network Controllers
Product Number COM-1S
Product Name ISA Bus RS-232/422/485 Communications Card
Protocol / Network Serial
Data Rate 115 kbps
Host Bus ISA
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
8 Ports 1GbE SFP Network Management Card. Ideal for multi-segment network deployments and fiber-based networking. -  - Advantech
Specs
Processor Type 8 Ports 1GbE SFP Network Management Card. Ideal for multi-segment network deployments and fiber-based networking.
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details