INA BEARING COMPANY, LTD.
GE12-FO -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE12-FO
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE12-FO |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Bearing OD
2.5591 inch (65.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.2500 inch (31.75 mm)
View Details
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
4.7223 to 4.7244 inch (119.95 to 120.00 mm)
View Details