INA BEARING COMPANY, LTD.
GE25-AX -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE25-AX
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE25-AX |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6280 inch (15.95 mm)
View Details
Design Units
Metric
Shaft OD
0.9449 inch (24.00 mm)
Bearing OD
3.3661 inch (85.50 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.3120 inch (7.92 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing OD
0.9400 inch (23.88 mm)
View Details